EN
  • EN
  • DE

MC68HC908JB16FA

Part No MC68HC908JB16FA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 16KB Flash 5V 32-Pin LQFP / IC MCU 8BIT 16KB FLASH 32LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tray
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 6MHz
Connectivity SCI, USB
Peripherals LED, LVD, POR, PWM
Number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 384 x 8
Supply Voltage 4 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 787906-MC68HC908JB16FA
Popularity Medium
Supply and Demand Status Limited
Family Name MC908
Introduction Date April 26, 2002
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HC908JB16FA CAD Model

Description

The NXP MC68HC908JB16FA is a versatile 8-bit microcontroller designed to cater to a wide range of embedded applications. This powerful MCU is part of the HC08 family and is well-suited for industrial control, automotive, and consumer electronics due to its robust feature set and flexibility.

Key Features:

  • Core: The MC68HC908JB16FA is built around a high-performance HC08 core, which operates at a maximum frequency of 8 MHz, providing a balance between speed and power consumption.
  • Memory: It comes equipped with 16KB of on-chip flash memory, which is ideal for storing application code, and 512 bytes of RAM for data processing.
  • Timers: The microcontroller includes an 8-channel, 16-bit timer interface module (TIM) that allows for precise event management and timing operations.
  • Serial Communication Interfaces: It features a full-duplex serial communications interface (SCI) and a serial peripheral interface (SPI) for easy data exchange with peripheral devices.
  • Input/Output: The device offers up to 38 general-purpose input/output (GPIO) pins, providing ample flexibility for interface with sensors, actuators, and other electronic components.
  • Analog-to-Digital Converter: An integrated 8-channel, 10-bit analog-to-digital converter (ADC) allows the microcontroller to handle analog signals, making it suitable for sensor-based applications.
  • Interrupts: Multiple interrupt sources with a priority interrupt controller ensure responsive and efficient handling of system events.
  • Power Management: The MCU features a range of power-saving modes, including wait and stop modes, which help reduce power consumption for battery-powered applications.
  • Package: The MC68HC908JB16FA is available in a 44-pin QFP package, providing a compact footprint for space-constrained applications.

Applications:

The NXP MC68HC908JB16FA microcontroller is ideal for a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Smart sensors and instrumentation
  • Home appliances

With its rich set of features and capabilities, the MC68HC908JB16FA is a reliable choice for designers looking to develop sophisticated and efficient embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess