EN
  • EN
  • DE

MC68HC000RC12

Part No MC68HC000RC12
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description 8-/16-/32-Bit Microprocessors User’s Manual | IC MPU M680X0 12MHZ 68PGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor EC000
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 12MHz
Graphics Acceleration No
Voltage - I/O 5.0V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 68-BCPGA
Supplier Device Package 68-PGA (26.92x26.92)
Family Part Number MC68HC000
Manufacturer Pack Quantity 21
MSL Level 3 (168 Hours)
Win Source Part Number 1218934-MC68HC000RC12
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC68HC000RC12 CAD Model

Description

Product Overview: MC68HC000RC12

The MC68HC000RC12 is a high-performance microprocessor from NXP Semiconductors, renowned for its robust architecture and versatility in a variety of applications. This 32-bit microprocessor is a member of the M68000 family, known for its rich instruction set and efficient system integration capabilities.

Key Features

  • Clock Speed: The MC68HC000RC12 operates at a clock speed of 12MHz, providing a balanced performance for embedded systems.
  • Bus Width: It features a 16-bit external data bus, which allows for a straightforward interface with a wide range of peripherals and memory components.
  • Addressing Range: With a 24-bit address bus, it can address up to 16MB of physical memory, making it suitable for complex tasks that require substantial memory space.
  • Instruction Set: The processor supports a rich instruction set that enhances its ability to handle complex computing tasks efficiently.
  • Architecture: The MC68HC000RC12 boasts a CISC (Complex Instruction Set Computing) architecture, which streamlines programming and optimizes performance in a variety of applications.

Applications

The versatility of the MC68HC000RC12 makes it ideal for a wide array of applications, including:

  • Embedded control systems
  • Industrial automation
  • Telecommunications
  • Automotive electronics
  • Medical equipment

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable products. The MC68HC000RC12 is no exception, as it is designed to meet the stringent requirements of industrial and commercial applications. Its robust design ensures stable operation even in the most demanding environments.

Support and Resources

Designers and engineers can access a wealth of resources provided by NXP, including detailed datasheets, technical documentation, and application notes. This support ensures that integrating the MC68HC000RC12 into your design is as seamless as possible, reducing development time and accelerating time to market.

You May Also Be Interested in

Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.2219 $92.4438
4+ $37.9256 $151.7024
5+ $36.7406 $183.7030
7+ $35.5555 $248.8885
9+ $34.3705 $309.3345
12+ $30.8154 $369.7848
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess