EN
  • EN
  • DE

NCS2202AMUTBG

Part No NCS2202AMUTBG
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMPARATOR LV 6DFN / Comparator General Purpose Open-Drain, Rail-to-Rail 6-UDFN (1.2x1)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer onsemi
Packaging Reel - TR
Type General Purpose
Number of Elements 1
Output Type Open-Drain, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 0.85V ~ 6V
Voltage - Input Offset (Max) 5mV @ 6V
Current - Input Bias (Max) 1pA @ 6V
Current - Quiescent (Max) 17µA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 1.1µs
Hysteresis 20mV
Temperature Range - Operating -40°C ~ 105°C
Case / Package 6-UFDFN
Mounting Surface Mount
Supplier Device Package 6-UDFN (1.2x1)
Base Product Number NCS2202
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ONSONSNCS2202AMUTBG,NCS2202AMUTBGOSCT,2156-NCS2202AMUTBG-OS,NCS2202AMUTBGOSTR,NCS2202AMUTBGOSDKR
Standard Package 3,000
Win Source Part Number 1321093-NCS2202AMUTBG
Ultra Librarian 3D Model Ultra Librarian NCS2202AMUTBG CAD Model

Description

ON Semiconductor NCS2202AMUTBG: Precision Operational Amplifier

The NCS2202AMUTBG from ON Semiconductor is a precision operational amplifier that offers a perfect balance of high performance and low power consumption, making it an ideal choice for a wide range of applications, including sensor interfaces, portable devices, and other analog circuits.

Key Features:

  • Low Offset Voltage: The device boasts a low input offset voltage, which ensures accurate signal amplification without significant deviation, thereby increasing the precision of the overall system.
  • High Gain Bandwidth Product: With a high gain bandwidth product, the NCS2202AMUTBG can handle a wide range of frequencies, making it versatile for various signal processing tasks.
  • Low Power Consumption: Designed with power efficiency in mind, this operational amplifier maintains high performance while consuming minimal power, which is crucial for battery-operated devices.
  • Single Supply Operation: The ability to operate on a single supply voltage simplifies the power design of the circuit, reducing the complexity and cost of the overall design.
  • Rail-to-Rail Output: The rail-to-rail output capability allows the amplifier to swing its output voltage close to the supply rails, maximizing the dynamic range in applications with limited supply voltages.
  • Stable with Capacitive Loads: Stability with capacitive loads makes the NCS2202AMUTBG a reliable choice for applications that involve capacitive sensing or are connected to capacitive loads.

Applications:

The versatility of the NCS2202AMUTBG extends to a variety of applications, including:

  • Portable and battery-powered devices
  • Test and measurement equipment
  • Analog-to-digital converter (ADC) buffer
  • Data acquisition systems
  • Active filters and signal conditioning
  • Medical devices

With its robust design and reliable performance, the NCS2202AMUTBG operational amplifier from ON Semiconductor is a go-to component for engineers and designers looking to enhance the accuracy and efficiency of their electronic systems. The device's compact size also makes it suitable for space-constrained applications, ensuring that high performance does not come at the expense of valuable PCB real estate.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2740 $58.9100
515+ $0.2249 $115.8235
800+ $0.2178 $174.2400
1,100+ $0.2108 $231.8800
1,420+ $0.2037 $289.2540
1,900+ $0.1827 $347.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,100 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess