EN
  • EN
  • DE

MC68360AI25L

Part No MC68360AI25L
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MPU ColdFire M683xx Processor RISC 32bit 0.57um 25MHz 240-Pin FQFP Tray / IC MPU M683XX 25MHZ 240FQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series M683xx
Packaging Tray
Core Processor CPU32+
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 25MHz
Co-Processors/DSP Communications; CPM
RAM Controllers DRAM
Graphics Acceleration No
Ethernet 10 Mbps (1)
Voltage - I/O 5.0V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 240-BFQFP
Manufacturer Package 240-FQFP (32x32)
Additional Interfaces SCC, SMC, SPI
Win Source Part Number 787846-MC68360AI25L
Popularity Medium
Supply and Demand Status Limited
Family Name MC68360
Introduction Date October 12, 2004
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC68360AI25L CAD Model

Description

Product Overview: NXP MC68360AI25L

The NXP MC68360AI25L is a highly-integrated, versatile communication controller that serves as an essential building block for network and telecommunication systems. This powerful integrated circuit is designed to manage complex communication protocols and data traffic efficiently, making it an ideal solution for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • QuICC Engine: At the heart of the MC68360AI25L is the innovative Quad Integrated Communications Controller (QuICC) engine. This feature provides exceptional processing capabilities for a variety of communication protocols including Ethernet, HDLC, UART, and ATM.
  • Processor Core: Based on the 32-bit 68k CPU core, the device operates at a frequency of 25MHz, delivering the computational power required for handling multiple communication tasks simultaneously.
  • Memory Management: It comes with a robust memory management unit (MMU) that facilitates complex data handling and storage operations, enhancing the overall system performance and reliability.
  • Integrated Peripherals: The controller includes a range of built-in peripherals such as timers, parallel I/O ports, and a system integration unit (SIU) that simplifies system design and reduces the need for additional components.
  • Flexible Interface Options: With its versatile interface capabilities, the MC68360AI25L can connect to a variety of external devices, supporting a broad spectrum of communication standards.

Applications

The NXP MC68360AI25L is suitable for deployment in a multitude of communication environments. Its robustness and flexibility make it particularly well-suited for:

  • Networking equipment such as routers and switches
  • Wireless infrastructure including base stations and access points
  • Industrial control systems requiring reliable data exchange
  • Automotive systems for vehicle-to-vehicle and vehicle-to-infrastructure communications
  • Consumer electronics that require sophisticated communication capabilities

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the MC68360AI25L is no exception. This product is manufactured under strict quality control measures to ensure high reliability and performance under various operating conditions. It is designed to meet the rigorous demands of modern communication systems, offering designers a reliable and efficient solution for their communication control needs.

Whether you are developing advanced communication infrastructure or designing high-speed data transfer systems, the NXP MC68360AI25L provides the features and performance to meet your requirements, making it a top choice for engineers and system integrators worldwide.

You May Also Be Interested in

Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
IBM
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.6005 $105.6005
2+ $102.3007 $204.6014
3+ $99.0008 $297.0024
4+ $95.7010 $382.8040
5+ $85.8003 $429.0015
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess