EN
  • EN
  • DE

MCIMX6X1AVO08AB

Part No MCIMX6X1AVO08AB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX6SX 800MHZ 400MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-A9, ARM Cortex-M4
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 200MHz, 800MHz
Co-Processors/DSP Multimedia; NEON MPE
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration No
Display & Interface Controllers Keypad, LCD
Ethernet 10/100/1000Mbps (2)
USB USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.15V
Temperature Range - Operating -40°C ~ 125°C
Security Features A-HAB, ARM TZ, CAAM, CSU, SNVS, System JTAG, TVDECODE
Manufacturer Package 400-LFBGA
Supplier Device Package 400-MAPBGA (17x17)
Additional Interfaces AC'97, CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPDIF, SPI, SSI, UART
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 715248-MCIMX6X1AVO08AB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCIMX6X1AVO08AB CAD Model

Description

The MCIMX6X1AVO08AB is a cutting-edge microprocessor from NXP Semiconductors, renowned for its high performance and energy efficiency. This product is part of the i.MX 6SoloX family of multicore processors that are designed to deliver a balanced performance across various applications including industrial, automotive, and consumer electronics.

Key Features

  • Advanced ARM® Cortex® Cores: At the heart of the MCIMX6X1AVO08AB lies a dual-core processing unit, including an ARM® Cortex®-A9 core and an ARM® Cortex®-M4 core. This dual-core architecture allows the processor to handle complex tasks and real-time processing simultaneously, making it ideal for multitasking environments.
  • Enhanced Graphics Processing: The processor comes with integrated graphics controllers that support 2D and 3D graphics, enabling it to deliver rich visual experiences in multimedia applications.
  • High-Performance Connectivity: With a range of interfaces such as Ethernet, USB, CAN, and PCIe, the MCIMX6X1AVO08AB ensures seamless connectivity for various peripherals and networks.
  • Low Power Consumption: Designed with energy efficiency in mind, this processor is suitable for battery-powered devices, as it offers various power-saving modes to extend battery life.
  • Security Features: Security is a top priority for connected devices, and the MCIMX6X1AVO08AB includes advanced security features like cryptographic acceleration and secure boot to protect sensitive data.

Applications

The versatility of the MCIMX6X1AVO08AB makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • Automotive infotainment and dashboard systems
  • Smart home devices and Internet of Things (IoT) products
  • Portable medical devices
  • Advanced consumer electronics

Conclusion

The NXP MCIMX6X1AVO08AB processor is a robust solution that offers the perfect blend of processing power, graphical capabilities, connectivity, and energy efficiency. Designed to support a broad range of applications, it stands out as a top choice for designers and engineers looking to innovate and create sophisticated electronic products.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9018 $62.7054
6+ $17.1502 $102.9012
10+ $16.6143 $166.1430
13+ $16.0784 $209.0192
17+ $15.5424 $264.2208
22+ $13.9346 $306.5612
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess