EN
  • EN
  • DE

74AHC164BQ

Part No 74AHC164BQ
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Description 8-bit serial-in/parallel-out shift register
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815835-74AHC164BQ
Ultra Librarian 3D Model Ultra Librarian 74AHC164BQ CAD Model

Description

Product Overview: 74AHC164BQ from NXP

The 74AHC164BQ is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to provide users with a robust and efficient 8-bit serial-in/parallel-out shift register. This integrated circuit is a part of the 74AHC family, known for its low-voltage operation and high-speed performance, making it an ideal choice for a wide range of applications in modern electronic systems.

Key Features

  • Logic Family: The device operates within the 74AHC logic family, which is characterized by its high-speed operation and compatibility with TTL levels.
  • Operating Voltage: It has a wide operating voltage range of 2.0 to 5.5 volts, providing flexibility in various power environments and compatibility with low-voltage systems.
  • Shift Register Configuration: The 74AHC164BQ features an 8-bit serial input to parallel output configuration, allowing for efficient data transfer and manipulation within digital circuits.
  • High-Speed Performance: This device boasts high-speed performance with a typical propagation delay of only a few nanoseconds, ensuring rapid data processing and throughput.
  • Output Drive Capability: The outputs can drive up to 8 LSTTL loads, providing sufficient current to interface with other logic families.
  • Package Type: The device is available in a DHVQFN14 package, which is a space-saving option for compact PCB layouts.

Applications

The 74AHC164BQ is versatile and can be used in a variety of applications, including:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Sequential operations
  • Control systems
  • LED displays and indicators
  • Communication systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The 74AHC164BQ is manufactured under stringent conditions to ensure it meets industry standards for performance and longevity. This shift register is a testament to NXP's dedication to providing electronic solutions that empower innovation and efficiency in electronic design.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8344 $59.5224
50+ $2.3250 $116.2500
77+ $2.2534 $173.5118
106+ $2.1806 $231.1436
137+ $2.1079 $288.7823
184+ $1.8896 $347.6864
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess