EN
  • EN
  • DE

KMPC823VR66B2T

Part No KMPC823VR66B2T
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC8XX 66MHZ 256BGA / MPU PowerPC MPC8xx Processor RISC 32bit 66MHz 3.3V 256-Pin BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC8xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor PowerPC
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 66MHz
Co-Processors/DSP Communications; RISC CPM
RAM Controllers DRAM
Graphics Acceleration No
Display & Interface Controllers LCD, Video
Ethernet 10 Mbps (1)
USB USB 1.x (1)
Voltage - I/O 3.3V
Operating Temperature Range 0°C ~ 95°C (TA)
Package 256-BBGA
Manufacturer Package 256-PBGA (23x23)
Additional Interfaces I2C, SMC, SCC, SPI, UART
Win Source Part Number 789235-KMPC823VR66B2T
Popularity Medium
Supply and Demand Status Limited
Family Name KMPC823
Introduction Date March 08, 2006
ECCN 3A991
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian KMPC823VR66B2T CAD Model

Description

The NXP KMPC823VR66B2T is a highly integrated microprocessor designed for robust performance in embedded systems. This processor, part of the PowerQUICC™ family, is engineered to meet the demanding requirements of communications and networking applications. It combines a versatile set of features with the efficiency and speed of the PowerPC architecture, making it an excellent choice for designers looking for a reliable and powerful processing solution.

Key Features

  • Core: The KMPC823VR66B2T is built around a PowerPC 603e core, which operates at a clock speed of 66 MHz, providing a balance of power and energy efficiency.
  • Integrated Communications: It includes an RISC microprocessor with integrated communications capabilities, featuring a System Integration Unit (SIU) and a Communications Processor Module (CPM) that support a wide range of communication protocols.
  • Memory Management: The processor comes with a Memory Management Unit (MMU) that facilitates complex memory handling and security tasks, essential for modern embedded systems.
  • Connectivity: With support for multiple I/O interfaces, including UART, SPI, I2C, and PCMCIA, this processor ensures versatile connectivity options for various peripherals and devices.
  • Power Management: It also offers power management features that help in reducing overall power consumption, making it suitable for portable and power-sensitive applications.

Applications

The KMPC823VR66B2T is ideal for a range of applications, such as:

  • Networking equipment like routers, switches, and gateways
  • Wireless infrastructure including base stations and access points
  • Industrial control systems
  • Medical equipment
  • Automotive control units

Technical Specifications

Parameter Value
CPU Core PowerPC 603e
Operating Frequency 66 MHz
Supply Voltage 2.5V to 3.3V
Operating Temperature -40°C to 85°C
Package 352-PBGA (25x25)

In summary, the NXP KMPC823VR66B2T processor is a versatile and efficient choice for designers who require a dependable and high-performance microprocessor for their embedded systems. Its comprehensive set of features and connectivity options make it adaptable to a wide array of applications in various industries.

You May Also Be Interested in

Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess