EN
  • EN
  • DE

MPC8568ECVTAQGG

Part No MPC8568ECVTAQGG
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC85XX 1.0GHZ 1023FCBGA / MPU PowerQUICC III MPC85xx Processor RISC 32bit 0.09um 1GHz 1.8V/2.5V/3.3V 1023-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC85xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor PowerPC e500v2
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.0GHz
Co-Processors/DSP Communications; QUICC Engine, Security; SEC
RAM Controllers DDR, DDR2, SDRAM
Graphics Acceleration No
Ethernet 10/100/1000 Mbps (2)
Voltage - I/O 1.8V, 2.5V, 3.3V
Operating Temperature Range -40°C ~ 105°C (TA)
Security Features Cryptography, Random Number Generator
Package 1023-BBGA, FCBGA
Manufacturer Package 1023-FCPBGA (33x33)
Additional Interfaces DUART, HSSI, I2C, PCI, RapidIO, UART
Win Source Part Number 789300-MPC8568ECVTAQGG
Popularity Medium
Supply and Demand Status Limited
Family Name MPC8568E
Introduction Date April 04, 2009
ECCN 5A002.a.1
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MPC8568ECVTAQGG CAD Model

Description

NXP MPC8568ECVTAQGG Product Overview

The NXP MPC8568ECVTAQGG is a high-performance, power-efficient processor designed for a wide range of applications in the networking, telecommunications, and industrial markets. This integrated communications processor is part of the PowerQUICC III family, which is renowned for its exceptional performance, versatility, and integration capabilities.

Key Features

  • Core: Built on the e500 System-on-Chip (SoC) platform, the processor features a PowerPC core that operates at speeds up to 1.33 GHz, providing robust processing capabilities for complex tasks.
  • Memory Support: The MPC8568ECVTAQGG supports a range of memory options including DDR2 SDRAMs, allowing for flexible and scalable memory configurations to meet the needs of various applications.
  • Connectivity: With integrated support for multiple high-speed interfaces such as Gigabit Ethernet, PCI Express, and Serial RapidIO, this processor ensures high throughput and connectivity for network-intensive operations.
  • Security: The processor includes an advanced security engine that supports a suite of cryptographic algorithms, enabling secure data transmission and protection against unauthorized access.
  • Power Efficiency: Designed with power efficiency in mind, the MPC8568ECVTAQGG includes features such as frequency scaling and power management to reduce overall power consumption.

Applications

The versatility of the MPC8568ECVTAQGG makes it suitable for a variety of applications, including:

  • Enterprise and service provider networking equipment
  • Wireless infrastructure
  • Industrial control systems
  • Medical imaging
  • Defense and aerospace systems

Reliability and Support

NXP is committed to providing long-term support and reliability for the MPC8568ECVTAQGG, ensuring that customers can integrate this processor into their products with confidence. NXP's comprehensive technical support and documentation facilitate the development process, helping to accelerate time-to-market for products powered by the MPC8568ECVTAQGG.

With its combination of performance, connectivity, and security features, the NXP MPC8568ECVTAQGG stands as a compelling solution for system designers looking to create sophisticated and efficient systems in demanding environments.

You May Also Be Interested in

Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
IBM
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess