EN
  • EN
  • DE

T2080NXE8TTB

Part No T2080NXE8TTB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description QORIQ 64B POWER ARCH 8X 1.8GHZ / PowerPC e6500 Microprocessor IC QorIQ T2 4 Core, 64-Bit 1.8GHz 896-FCPBGA (25x25)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor PowerPC e6500
Number of Cores/Bus Width 4 Core, 64-Bit
Speed 1.8GHz
RAM Controllers DDR3, DDR3L
Ethernet 1Gbps (8), 2.5Gbps (4), 10Gbps (4)
SATA SATA 3Gbps (2)
USB USB 2.0 + PHY (2)
Temperature Range - Operating 0°C ~ 105°C
Security Features Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage
Case / Package 896-BFBGA, FCBGA
Supplier Device Package 896-FCPBGA (25x25)
Base Product Number T2080
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Part Number T2080NXE8TTB-ND,2156-T2080NXE8TTB,935325951557,NXPNXPT2080NXE8TTB,568-13639
Standard Package 44
Win Source Part Number 1320959-T2080NXE8TTB
Ultra Librarian 3D Model Ultra Librarian T2080NXE8TTB CAD Model

Description

The NXP T2080NXE8TTB is a high-performance, power-efficient, 64-bit multicore processor that is part of NXP's QorIQ T series. This processor is designed to meet the rigorous demands of modern networking, telecommunications, and industrial applications, offering a blend of performance, integrated security features, and flexible I/O options.

Key Features

  • Architecture: Built on Power Architecture® technology, the T2080 features a 28nm process technology that helps in achieving high-speed processing capabilities while maintaining power efficiency.
  • Core Configuration: The processor comes equipped with four dual-threaded e6500 cores, running at speeds up to 1.8 GHz. This enables the T2080NXE8TTB to deliver enhanced computing performance for complex workloads.
  • Cache Memory: Each core includes a 128 KB L2 cache, and there is a shared 2 MB L3 cache, which is critical for high-performance data processing tasks.
  • Networking Capabilities: With integrated support for Ethernet, the processor includes a Data Path Acceleration Architecture (DPAA) and QUICC Engine technology, optimizing packet handling and offloading tasks from the CPU to improve throughput and efficiency.
  • Security: The processor features advanced security capabilities, including a secure boot, encryption, and tamper detection, to ensure secure data processing and communication.
  • Connectivity: Offering a range of high-speed connectivity options, the T2080NXE8TTB includes multiple SerDes lanes supporting protocols such as PCIe, SATA, and SGMII for versatile peripheral connectivity.
  • Power Management: It incorporates advanced power management techniques that enable energy-efficient operation, reducing overall system power consumption.

Applications

The NXP T2080NXE8TTB is ideal for a variety of applications, including but not limited to network routers and switches, firewall and VPN appliances, industrial control systems, aerospace and defense systems, and general-purpose embedded computing platforms where high performance and reliability are paramount.

Conclusion

With its robust multicore architecture, comprehensive security features, and versatile connectivity options, the NXP T2080NXE8TTB stands out as a sophisticated solution for complex computing tasks. Its integration of cutting-edge technologies makes it a valuable component for developers looking to push the boundaries of what's possible in their embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
IBM
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $688.1883 $688.1883
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 303 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess