EN
  • EN
  • DE

MC68060RC60

Part No MC68060RC60
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU M680X0 50MHZ 206PGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 68060 Microprocessor IC series 1 Core, 32-Bit 50MHz 206-PGA (47.25x47.25)
Manufacturer NXP
Series M680x0
Package Tray
Part Status Obsolete
Core Processor 68060
Speed 50MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 206-BPGA
Case / Package 206-PGA (47.25x47.25)
Family Name MC680
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926182-MC68060RC60
Ultra Librarian 3D Model Ultra Librarian MC68060RC60 CAD Model

Description

The NXP MC68060RC60 is a highly-integrated 32-bit microprocessor that represents the pinnacle of the Motorola 68000 series. As the last iteration in this lineage, the MC68060RC60 is designed for high-performance computing applications, offering a robust architecture that supports complex instruction sets and multitasking environments.

Key Features

  • Clock Speed: The MC68060RC60 boasts a clock speed of 60 MHz, providing a substantial performance for demanding applications.
  • Superscalar Architecture: This processor features a dual instruction pipeline that allows it to execute multiple instructions simultaneously, enhancing its throughput and overall efficiency.
  • FPU and MMU: It comes with an integrated floating-point unit (FPU) and memory management unit (MMU), which enable advanced mathematical computations and effective memory handling, crucial for scientific and engineering tasks.
  • Instruction and Data Cache: With separate 8KB instruction and data caches, the MC68060RC60 reduces memory latency and improves execution speeds by keeping essential data readily accessible.
  • Dynamic Branch Prediction: The processor includes dynamic branch prediction technology, which anticipates the direction of conditional operations to maintain a smooth and efficient pipeline flow.

Applications

The MC68060RC60 is suitable for a wide range of applications, including but not limited to:

  • Embedded Control Systems
  • Advanced Workstations and Servers
  • High-end Graphic Systems
  • Networking Equipment
  • Industrial Automation

Quality and Reliability

NXP is known for its commitment to quality and the MC68060RC60 is no exception. It is manufactured to meet the highest standards of reliability and performance, ensuring that it can withstand the rigors of intense operational environments.

Support and Legacy

Despite being the last in its series, the MC68060RC60 continues to be supported by a range of development tools and software, ensuring that developers can continue to leverage its powerful capabilities in their current and future projects.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess