EN
  • EN
  • DE

RN4020-V/RM

Part No RN4020-V/RM
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RF TXRX MOD BLUETOOTH TRACE ANT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1
Modulation GFSK
Frequency 2.4GHz
Data Rate 1Mbps
Power - Output 7.5dBm
Sensitivity -92.5dBm
Serial Interfaces AIO, PIO, SPI, UART
Antenna Type Integrated, Trace
Memory Size 64kB Flash
Supply Voltage (V) 1.8V ~ 3.6V
Current - Receiving 16mA
Current - Transmitting 16mA
Mounting Style SMD
Temperature Range - Operating -30°C ~ 85°C
Manufacturer Package Module
Firmware Version 1.10.09
Part Number Series RN4020
Manufacturer Pack Quantity 84
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805626-RN4020-V/RM
Ultra Librarian 3D Model Ultra Librarian RN4020-V/RM CAD Model

Description

The RN4020-V/RM is a highly integrated Bluetooth version 4.1 Low Energy (BLE) module from the renowned manufacturer, Microchip Technology. This compact and powerful module is designed to cater to the needs of developers and manufacturers looking to incorporate BLE functionality into their products with minimal effort and maximum efficiency.

Key Features

  • Bluetooth Smart Compliance: The RN4020-V/RM is fully certified to meet Bluetooth 4.1 standards, ensuring compatibility with a wide range of BLE devices and smartphones.
  • Easy Integration: With its small form factor and surface mount package, the module is perfect for applications with space constraints and can be easily integrated into existing designs.
  • Low Power Consumption: Designed for energy-sensitive applications, the RN4020-V/RM boasts advanced power-saving features that make it ideal for battery-powered devices.
  • Onboard Stack and Profiles: The module includes an onboard BLE stack and supports several BLE profiles, which simplifies development and speeds up time-to-market.
  • Scripting Support: Microchip's unique scripting language, MLDP (Microchip Low-energy Data Profile), allows for easy creation of custom profiles and direct access to the module's I/O capabilities without the need for an external microcontroller.
  • Flexible Configuration: The RN4020-V/RM can be configured using simple ASCII commands via UART, making it accessible to developers of all skill levels.

Applications

The versatility of the RN4020-V/RM BLE module makes it suitable for a diverse range of applications, including:

  • Health and fitness devices like heart rate monitors and fitness trackers
  • Smart home automation such as lighting controls and thermostats
  • Wearable technology including smartwatches and activity bands
  • Industrial monitoring and control systems
  • Proximity and security devices

Technical Specifications

With an operating voltage range of 1.7V to 3.6V and an RF output power of up to 7 dBm, the RN4020-V/RM is a robust solution for wireless communication. Its operating temperature range from -40°C to +85°C ensures reliable performance in various environments.

For developers seeking a reliable, easy-to-use BLE solution, the RN4020-V/RM from Microchip Technology offers a perfect blend of performance, power efficiency, and versatility.

You May Also Be Interested in

Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $30.0909
Quectel
RF TXRX MODULE CELL SMD
Lowest to $20.5264
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.5489 $65.0978
4+ $26.7068 $106.8272
6+ $25.8722 $155.2332
8+ $25.0376 $200.3008
11+ $24.2030 $266.2330
14+ $21.6993 $303.7902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 852 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess