Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series M680x0
Packaging Tray
Part Status Obsolete(EOL)
Core Processor 68020
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 33MHz
Graphics Acceleration No
Voltage - I/O 5.0V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 114-BPGA
Manufacturer Package 114-PGA (34.54x34.54)
Win Source Part Number 787830-MC68020RC33E
Popularity Medium
Supply and Demand Status Limited
Family Name MC68020
Introduction Date January 01, 1992
ECCN 3A991
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68020RC33E CAD Model

Description

Overview of the NXP MC68020RC33E Microprocessor

The NXP MC68020RC33E is a highly integrated, 32-bit microprocessor that stands as a testament to NXP's commitment to technology and innovation. This powerful CPU is designed as an extension of the 68000 architecture, providing enhanced performance and capabilities for a wide range of computing applications. With its robust processing power and advanced features, the MC68020RC33E is an ideal choice for embedded systems, industrial control, and advanced computing environments.

Key Features

  • Clock Speed: The MC68020RC33E operates at a clock speed of 33 MHz, delivering efficient processing for time-sensitive applications.
  • Architecture: Built on the 32-bit microprocessor architecture, it offers a significant performance boost over its predecessors, allowing for more complex computations and multitasking.
  • Virtual Addressing: The processor supports virtual memory, enabling the use of larger applications than the physical memory would typically allow.
  • Co-processor Support: It provides the ability to interface with dedicated co-processors, such as math co-processors, to further enhance its computational capabilities.
  • Instruction Set: The comprehensive instruction set is designed to optimize performance for high-level languages, making it a versatile choice for various programming environments.

Applications

The MC68020RC33E is well-suited for a variety of applications that require robust processing capabilities. Its use cases include but are not limited to:

  • Advanced embedded systems
  • Industrial automation and control systems
  • Networking equipment
  • Scientific computing and instrumentation

Reliability and Quality

NXP's commitment to quality ensures that the MC68020RC33E is built to meet the high standards required for professional and industrial applications. Its reliability and longevity make it a preferred choice for systems where uptime and consistent performance are critical.

Conclusion

In conclusion, the NXP MC68020RC33E is a powerful and reliable microprocessor that offers a significant upgrade for systems requiring advanced 32-bit processing power. With its impressive feature set and support for a wide range of applications, it represents a smart investment for developers looking to push the boundaries of what's possible with modern computing technology.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NSE7VNB
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA / PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Need more? Email Us
ECAD model for MPC8315CVRAGDA
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
ECAD model for KC80524KX266256SL32Q
Intel
IC Mpu I960 33MHZ 196BGA
Need more? Email Us
ECAD model for WL80960JA332
Renesas Electronics America
MPU VR4181A RISC 32-Bit/64-Bit 0.25um 131MHz 3.3V 240-Pin FBGA
Need more? Email Us
ECAD model for UPD30181AYF1-131-GA3-A
NXP / Nexperia
IC MPU MPC82XX 200MHZ 480TBGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 480-TBGA (37.5x37.5)
Need more? Email Us
ECAD model for XPC8260CZUIHBC
NXP / Nexperia
IC MPU Q OR IQ 800MHZ 425TEBGA / PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 425-TEPBGA I (19x19)
Need more? Email Us
ECAD model for P1014NSE5DFB
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
ECAD model for STA1095POA3
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Need more? Email Us
ECAD model for HD64180S2H8V

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention