EN
  • EN
  • DE

MC56F82748VLHR

Part No MC56F82748VLHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP / 56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series 56F8xxx
Package Tape & Reel
Product Status Active
Core Processor 56800EX
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, I²C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 54
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size -
RAM Size 4K x 16
Voltage - Supply (Vcc/Vdd) 2.7V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MC56F82
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1354354-MC56F82748VLHR
Ultra Librarian 3D Model Ultra Librarian MC56F82748VLHR CAD Model

Description

Introducing the NXP MC56F82748VLHR Microcontroller

The NXP MC56F82748VLHR is a high-performance digital signal controller (DSC) that combines the processing power of a DSP with the functionality of an MCU. Designed to meet the demanding requirements of advanced embedded control applications, this product is part of the 56F827xx series of controllers, which are known for their exceptional efficiency, precision, and flexibility.

Key Features

  • Core: At the heart of the MC56F82748VLHR is a 32-bit 56800EX digital signal processing core, which is capable of up to 100 MIPS performance at 100MHz clock speed. This core is designed to execute both DSP and MCU instructions efficiently, making it suitable for a wide range of applications.
  • Memory: The device is equipped with 128KB of flash memory and 20KB of RAM, providing ample space for complex algorithms and data storage. The flash memory also supports in-circuit programming and in-application reprogramming, which enhances flexibility and ease of use.
  • Peripherals: A rich set of peripherals accompanies the DSC, including multiple channels of 12-bit analog-to-digital converters (ADCs), a 12-bit digital-to-analog converter (DAC), and several timers. It also features various communication interfaces such as CAN, SPI, I²C, and UART, which are essential for modern control systems.
  • Integration: The MC56F82748VLHR offers an integrated voltage regulator, power-on reset, and a clock generator, which reduces the number of external components required and simplifies the overall system design.
  • Package: This device comes in a 64-pin LQFP package, which is ideal for space-constrained applications. The compact footprint ensures that it can be integrated into a variety of designs without compromising on functionality.

Applications

The NXP MC56F82748VLHR is an excellent choice for applications that require a combination of signal processing and control, such as motor control, power management, industrial automation, and robotics. Its high level of integration and performance capabilities make it a versatile solution for designers looking to optimize their systems for efficiency and reliability.

With its robust feature set and powerful core, the NXP MC56F82748VLHR stands out as a top-tier component for complex, high-performance embedded systems that demand precision control and processing capabilities.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess