EN
  • EN
  • DE

MC56F82313VLC

Part No MC56F82313VLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 56800EX series Microcontroller IC 32-Bit 50MHz 16KB (8K x 16) FLASH 32-LQFP (7x7)
Manufacturer NXP
Series 56F8xxx
Package Tray
Core Processor 56800EX
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 26
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 6x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name MC56
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14478, 935320021557, MC56F82313VLC-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883487-MC56F82313VLC
Ultra Librarian 3D Model Ultra Librarian MC56F82313VLC CAD Model

Description

The NXP MC56F82313VLC is a highly integrated digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the functionality of a microcontroller (MCU), making it an ideal solution for advanced embedded control applications. This device is part of the 56F82xx series of controllers, which are known for their robust performance and flexibility.

Key Features:

  • High-Performance Digital Signal Processing: With its DSP capabilities, the MC56F82313VLC can execute complex mathematical algorithms rapidly, which is essential for real-time signal processing tasks.
  • Efficient Microcontroller Functionality: As a microcontroller, it offers a rich set of integrated peripherals, including timers, communication interfaces, and analog modules, enabling a wide range of control applications.
  • Advanced Timer Functionality: The device includes a variety of timers that support motor control, such as PWM generation and quadrature decoding, which are crucial for precision control in industrial applications.
  • Multiple Communication Interfaces: It features several communication interfaces, including CAN, SPI, I2C, and UART, allowing for versatile connectivity options with other devices and systems.
  • On-Chip Memory: The MC56F82313VLC comes with integrated flash memory and RAM, providing ample space for application code and data storage without the need for external memory components.
  • Low Power Consumption: Designed for energy efficiency, this DSC offers various power-saving modes, making it suitable for battery-powered and energy-sensitive applications.

Applications:

The versatility of the NXP MC56F82313VLC makes it an excellent choice for a range of applications, including:

  • Motor Control (AC, DC, BLDC)
  • Power Management Systems
  • Industrial Automation
  • Robotics
  • Smart Sensors
  • Renewable Energy Systems

Package and Quality:

The MC56F82313VLC is offered in a compact LQFP-32 package, providing a space-efficient footprint for designs where board space is at a premium. Additionally, NXP's commitment to quality ensures that this product meets stringent standards for reliability and performance.

With its powerful combination of DSP and MCU features, the NXP MC56F82313VLC stands out as a sophisticated solution for designers looking to develop advanced control systems with a single, integrated device.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess