EN
  • EN
  • DE

SPC5634MF2MLQ60

Part No SPC5634MF2MLQ60
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 144LQFP / e200z3 series Microcontroller IC 32-Bit Single-Core 60MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tray
Core Processor e200z3
Core Size 32-Bit Single-Core
Speed 60MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 80
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
RAM Size 94K x 8
Supply Voltage - Operating 4.5V ~ 5.25V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC5634
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935315168557
Standard Package 60
Win Source Part Number 1174842-SPC5634MF2MLQ60
Ultra Librarian 3D Model Ultra Librarian SPC5634MF2MLQ60 CAD Model

Description

NXP SPC5634MF2MLQ60 Microcontroller

The NXP SPC5634MF2MLQ60 is a cutting-edge microcontroller unit (MCU) designed for automotive and industrial applications. This powerful MCU is part of NXP's MPC5600B/C family, which is renowned for its high-performance capabilities and robust feature set. Built on Power Architecture® technology, the SPC5634MF2MLQ60 is engineered to meet the rigorous demands of complex real-time control and computing tasks.

Key Features:

  • Core: The heart of the SPC5634MF2MLQ60 is a 32-bit Power Architecture® V2 core that operates at a frequency of up to 60 MHz, providing the computational power needed for high-speed processing and control.
  • Memory: With an integrated memory configuration, this MCU boasts 1.5MB of flash memory for program storage and 64KB of RAM for efficient data handling and operation.
  • Connectivity: A range of communication interfaces are available, including multiple CAN (Controller Area Network) modules, LINFlex (Local Interconnect Network) modules, and DSPI (Deserial Serial Peripheral Interface) units, making it ideal for networked systems.
  • Timers: The device contains advanced timing systems such as Enhanced Modular I/O System (eMIOS) channels, providing flexible timing, control, and input capture functionalities.
  • Analog-to-Digital Converter: Equipped with a 12-bit ADC (Analog-to-Digital Converter) featuring multiple channels, the SPC5634MF2MLQ60 ensures precise analog signal measurement and conversion.
  • Temperature Range: This MCU operates reliably across a wide temperature range, making it suitable for harsh environment applications.
  • Package: The SPC5634MF2MLQ60 comes in a compact LQFP (Low-profile Quad Flat Package) with 144 pins, which allows for a space-saving PCB design.

Applications:

The versatility and high performance of the SPC5634MF2MLQ60 make it an ideal choice for a variety of applications, including:

  • Automotive control systems such as engine management, transmission control, and chassis control.
  • Industrial automation systems requiring real-time control and processing.
  • Robotics and embedded systems that demand reliable and high-speed computation.

With its robust architecture, comprehensive peripheral set, and high-speed processing capabilities, the NXP SPC5634MF2MLQ60 MCU is a premier choice for developers seeking to create advanced, dependable, and efficient systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6274 $59.2548
5+ $24.3097 $121.5485
8+ $23.5499 $188.3992
11+ $22.7902 $250.6922
14+ $22.0306 $308.4284
18+ $19.7516 $355.5288
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,470 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess