EN
  • EN
  • DE

MC9S08JS8CWJ

Part No MC9S08JS8CWJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20SOIC / S08 series Microcontroller IC 8-Bit 48MHz 8KB (8K x 8) FLASH 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tube
Core Processor S08
Core Size 8-Bit
Speed 48MHz
Connectivity LINbus, SCI, SPI, USB
Peripherals LVD, POR, PWM
Number of I/O 14
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935309866574
Standard Package 38
Win Source Part Number 1228445-MC9S08JS8CWJ
Ultra Librarian 3D Model Ultra Librarian MC9S08JS8CWJ CAD Model

Description

The NXP MC9S08JS8CWJ is a versatile and powerful microcontroller that is part of the S08 family, designed for embedded systems requiring low power consumption and high-performance processing. This 8-bit microcontroller is built on a HCS08 core and is ideal for a wide range of applications in the industrial, automotive, consumer, and Internet of Things (IoT) sectors.

Key Features:

  • Core: HCS08 CPU at up to 40 MHz
  • Flash Memory: 8 KB of on-chip in-circuit programmable flash memory with 100,000 write/erase cycles
  • RAM: 1 KB of on-chip RAM
  • Operating Voltage: 2.7V to 5.5V for a wide range of power supply conditions
  • I/O Pins: Multiple general-purpose input/output (GPIO) pins for versatile interfacing
  • Timers: Enhanced timer system modules, including an 8-channel, 16-bit timer/pulse-width modulator (TPM) for accurate event timing and waveform generation
  • Communication Interfaces: Integrated Serial Communications Interface (SCI) and Serial Peripheral Interface (SPI) for serial data transfer
  • Analog-to-Digital Converter: On-chip 12-bit Analog-to-Digital Converter (ADC) for precise analog signal measurement
  • Temperature Range: Industrial operational temperature range from -40°C to +85°C
  • Packaging: Available in a space-saving 20-pin SOIC package
  • Low Power Modes: Multiple low power modes for energy efficiency, including stop and wait modes

Applications:

The MC9S08JS8CWJ microcontroller is a suitable choice for a variety of applications, such as:

  • Consumer electronics
  • Automotive control systems
  • Industrial automation and control
  • Smart sensors and IoT devices
  • Healthcare and medical equipment

With its robust feature set and extensive peripheral integration, the NXP MC9S08JS8CWJ provides designers with a flexible platform to create sophisticated and power-efficient products in a compact form factor.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess