EN
  • EN
  • DE

MC44C401LAC

Part No MC44C401LAC
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description IC STEREO ENCODER MTS 32-LQFP / Audio Encoder IC Set-Top Boxes, Video Players, Recorders 32-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Type Audio Encoder
Applications Set-Top Boxes, Video Players, Recorders
Voltage - Supply, Analog 2.97V ~ 3.63V
Voltage - Supply, Digital 2.97V ~ 3.63V
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number MC44
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 1,250
Win Source Part Number 1214895-MC44C401LAC
Ultra Librarian 3D Model Ultra Librarian MC44C401LAC CAD Model

Description

Product Overview: NXP MC44C401LAC

The NXP MC44C401LAC is a state-of-the-art integrated circuit designed for advanced television applications. As a part of NXP's renowned product line, this IC is engineered to deliver high-quality performance and reliability for a wide range of television systems.

Key Features

  • High-Performance Modulation: The MC44C401LAC offers superior modulation capabilities, ensuring clear signal transmission and reception for an enhanced viewing experience.
  • Advanced Video Processing: Equipped with cutting-edge video processing technology, this IC provides crisp and vibrant images, making it ideal for high-definition content.
  • Audio Excellence: With its integrated audio processing features, the MC44C401LAC delivers rich and immersive sound quality, complementing the visual experience.
  • Low Power Consumption: Designed with efficiency in mind, the IC operates with minimal power usage, contributing to the overall energy-saving aspects of the television systems it supports.
  • Compact Form Factor: The small footprint of the MC44C401LAC allows for its seamless integration into modern, slim-profile television designs without compromising performance.

Applications

The flexibility and high performance of the NXP MC44C401LAC make it suitable for a variety of television applications, including but not limited to:

  • Digital TV receivers
  • Set-top boxes
  • Personal video recorders (PVRs)
  • Interactive television systems

Technical Specifications

The MC44C401LAC boasts a range of technical specifications that highlight its capability to handle the demands of modern television technology. It operates over a wide temperature range, ensuring stability and consistency in performance under varying environmental conditions. The IC also complies with industry standards for television broadcasting, ensuring compatibility and interoperability with existing infrastructure.

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The MC44C401LAC is no exception, undergoing rigorous testing and quality assurance processes to ensure that it meets the stringent requirements of the television industry and provides a dependable solution for manufacturers and end-users alike.

You May Also Be Interested in

NXP / Nexperia
Lowest to $16.8087
NXP / Nexperia
Digital video encoder
Lowest to $4.7066
NXP / Nexperia
IC STEREO ENCODER MTS 32-LQFP / Audio Encoder IC Set-Top Boxes, Video Players, Recorders 32-LQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC VIDEO DECODER SD/HD 64LFCSP
Lowest to $6.6762
Sigma Designs Inc.
IC DIGITAL VIDEO ENCODER 44-QFP
Need more? Email Us
Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545
Others
Need more? Email Us
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Analog Devices Inc.
IC VIDEO DECODER SDTV 64-LQFP
Lowest to $6.8999

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess