EN
  • EN
  • DE

MC34VR5100A1EP

Part No MC34VR5100A1EP
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC REG 9OUT BUCK/LDO 48QFN / LS1 Communication Processors PMIC 48-HVQFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP
Package Tray
Product Status Active
Applications LS1 Communication Processors
Current - Supply 450µA
Voltage - Supply 2.8V ~ 4.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Base Product Number MC34VR5100
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883465-MC34VR5100A1EP
Ultra Librarian 3D Model Ultra Librarian MC34VR5100A1EP CAD Model

Description

The NXP MC34VR5100A1EP is a cutting-edge power management integrated circuit (IC) designed to meet the rigorous demands of automotive and industrial applications. This versatile IC is engineered to provide a comprehensive solution for managing and controlling power within complex electronic systems.

Key Features

  • Integrated Voltage Regulators: The device includes multiple voltage regulators, enabling precise control over the power supplied to various subsystems, ensuring efficient and stable operation.
  • Robust Protection: It boasts an array of protection features, including over-current, over-voltage, under-voltage, and thermal shutdown mechanisms, safeguarding the system against potential damage caused by abnormal operating conditions.
  • Wide Input Voltage Range: The MC34VR5100A1EP is designed to operate over a broad input voltage range, accommodating the fluctuating voltages typical in automotive environments.
  • Communication Interface: It features a communication interface for system diagnostics and monitoring, allowing for real-time adjustments and status reporting to ensure optimal performance.

Applications

With its robust design and extensive feature set, the NXP MC34VR5100A1EP is ideally suited for a variety of applications, including but not limited to:

  • Automotive control units
  • Powertrain systems
  • Advanced driver-assistance systems (ADAS)
  • Industrial control modules

Quality and Reliability

The NXP MC34VR5100A1EP is manufactured to the highest quality standards, ensuring reliable performance even under the most demanding conditions. Its robust construction is designed to withstand the harsh environments typical of automotive and industrial settings, making it a trusted choice for mission-critical applications.

Environmental Compliance

NXP is committed to environmental sustainability, and the MC34VR5100A1EP is designed with eco-friendly practices in mind. It complies with various international standards for environmental safety and hazardous materials, making it a responsible choice for developers looking to create green products.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5441 $52.8087
17+ $6.1900 $105.2300
26+ $5.9966 $155.9116
35+ $5.8031 $203.1085
45+ $5.6097 $252.4365
60+ $5.0294 $301.7640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess