EN
  • EN
  • DE

MC34PF4210A4ES

Part No MC34PF4210A4ES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description PF4210 / Audio, Video PMIC 56-QFN-EP (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Package Tray
Applications Audio, Video
Voltage - Supply 2.8V ~ 4.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN-EP (8x8)
Base Product Number MC34PF4210
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names 568-MC34PF4210A4ES,935376938557
Standard Package 260
Win Source Part Number 1022223-MC34PF4210A4ES
Ultra Librarian 3D Model Ultra Librarian MC34PF4210A4ES CAD Model

Description

Introducing the NXP MC34PF4210A4ES Power Management Integrated Circuit

The NXP MC34PF4210A4ES is a highly integrated power management IC designed to meet the demanding requirements of automotive and industrial applications. This advanced component is engineered to provide reliable and efficient power management solutions, ensuring optimal performance for a wide range of systems.

Key Features

  • Multi-Output Power Supply: The MC34PF4210A4ES boasts multiple power supply outputs, including high-efficiency buck converters, linear regulators, and a boost regulator, making it a versatile choice for complex electronic systems.
  • Wide Input Voltage Range: With an input voltage range that accommodates various battery technologies, this PMIC is adaptable to different power environments and can handle the fluctuations common in automotive power systems.
  • Programmable Output Voltages: The device offers programmable output voltages, which allows for precise power delivery tailored to the specific needs of the connected components.
  • Integrated Watchdog Timer: An integrated watchdog timer enhances system reliability by monitoring system integrity and providing a reset signal in case of system failure or software glitches.
  • Overvoltage and Undervoltage Protection: The IC includes protection features that safeguard the system against overvoltage and undervoltage conditions, ensuring the longevity and stability of the application.
  • Thermal Shutdown: A thermal shutdown feature prevents damage due to overheating, contributing to the overall durability of the system.
  • Automotive Qualified: The MC34PF4210A4ES is AEC-Q100 qualified, making it suitable for automotive applications that require high reliability and performance under harsh conditions.

Applications

The versatility of the NXP MC34PF4210A4ES makes it an ideal choice for a variety of applications, particularly in the automotive sector, such as infotainment systems, advanced driver assistance systems (ADAS), and body electronics. It is also well-suited for industrial applications that require robust power management solutions.

Conclusion

With its comprehensive set of features and automotive qualification, the NXP MC34PF4210A4ES stands out as a power management solution that offers both versatility and reliability. Whether for automotive or industrial use, this PMIC ensures that your systems receive stable and efficient power, contributing to enhanced performance and longevity.

You May Also Be Interested in

Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9320 $58.6400
49+ $2.4058 $117.8842
75+ $2.3306 $174.7950
103+ $2.2554 $232.3062
133+ $2.1803 $289.9799
178+ $1.9547 $347.9366
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess