EN
  • EN
  • DE

MC34PF3000A1EPR2

Part No MC34PF3000A1EPR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description POWER MANAGEMENT IC I.MX7 PRE-
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000685-MC34PF3000A1EPR2
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) -Power Management (PMIC)- Power Management - Specialized
Package Tape & Reel (TR)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 105°C
Voltage - Supply 2.8V ~ 5.5V
Applications i.MX Processors
Product Status Active
Ultra Librarian 3D Model Ultra Librarian MC34PF3000A1EPR2 CAD Model

Description

Product Overview: MC34PF3000A1EPR2

The MC34PF3000A1EPR2 is a power management integrated circuit (PMIC) designed by NXP Semiconductors, catering to the needs of complex and power-sensitive applications. This advanced PMIC is specifically designed to work with NXP's i.MX series of processors, providing a highly optimized power solution for systems requiring efficient power sequencing and reliable operation under varying conditions.

Key Features

  • Multi-Output Configuration: The device offers multiple power outputs, including buck converters, LDOs, and boost converters to support a wide range of power requirements for embedded processors and associated peripherals.
  • Programmable Voltage: The output voltages are programmable through I2C communication, allowing for dynamic voltage scaling and power optimization.
  • Power Sequencing: Integrated power sequencing logic ensures that the processor and peripherals are powered up and down in the correct order to maintain system integrity.
  • High Efficiency: The PMIC is designed for high efficiency to extend battery life in portable applications and reduce thermal footprint in space-constrained designs.
  • Flexibility: It offers a flexible configuration to meet the needs of various applications, including automotive, industrial, and consumer electronics.

Applications

The MC34PF3000A1EPR2 is suitable for a variety of applications, particularly where efficient power management is critical. It is commonly used in:

  • Automotive Infotainment
  • Industrial Control Systems
  • Portable Devices
  • Internet of Things (IoT) Devices
  • Consumer Electronics

Quality and Reliability

NXP's commitment to quality ensures that the MC34PF3000A1EPR2 PMIC meets stringent industry standards for reliability and performance. The device is designed to withstand the rigors of real-world applications, ensuring a reliable power supply for the most demanding systems.

Environmental Compliance

The MC34PF3000A1EPR2 complies with various environmental regulations, including RoHS and Green Compliance, reflecting NXP's dedication to environmental sustainability and responsible manufacturing practices.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
STMicroelectronics
DISCRETE
Lowest to $4.4879
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,989 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess