EN
  • EN
  • DE

MCP6V71T-E/OTVAO

Part No MCP6V71T-E/OTVAO
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 1CIRC SOT23-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1V/µs
Gain Bandwidth Product 2 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 8 µV
Current - Supply 170µA
Current - Output / Channel 26 mA
Voltage - Supply Span (Min) 2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MCP6V71
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1342762-MCP6V71T-E/OTVAO
Ultra Librarian 3D Model Ultra Librarian MCP6V71T-E/OTVAO CAD Model

Description

Microchip Technology's MCP6V71T-E/OTVAO Operational Amplifier

The MCP6V71T-E/OTVAO is a high-performance, single operational amplifier (op-amp) from Microchip Technology, designed to deliver precision and low power consumption in a compact package. This op-amp is part of Microchip's extensive range of analog devices, well-suited for a variety of applications including industrial, automotive, and consumer electronics.

Key Features

  • Zero-Drift Architecture: The MCP6V71T-E/OTVAO features a zero-drift architecture that provides continuous auto-correction for DC offset, which ensures stability and high accuracy over time and temperature.
  • Wide Supply Voltage Range: This device operates from a single supply voltage ranging from 4.5V to 45V or a dual supply of ±2.25V to ±22.5V, making it versatile for various circuit designs.
  • Extended Temperature Range: Designed for robust performance, it can operate over an extended temperature range from -40°C to +125°C, suitable for harsh environmental conditions.
  • Low Quiescent Current: It boasts a low quiescent current of 890 µA (typical), which is ideal for battery-powered and energy-efficient applications.
  • Enhanced EMI Rejection: The op-amp includes an Enhanced EMI Rejection feature to minimize the effects of electromagnetic interference, thereby improving the reliability and precision of the circuit.

Package and Applications

The MCP6V71T-E/OTVAO comes in a 5-lead SOT-23 package, which is a small footprint surface-mount package that is suitable for space-constrained applications. Its precision characteristics make it an excellent choice for sensor interfacing, analog filters, ADC buffer amplifiers, and other applications requiring high accuracy and stability. The device is also AEC-Q100 Grade 1 qualified, making it a reliable choice for automotive applications where quality and durability are critical.

Overall, the MCP6V71T-E/OTVAO operational amplifier from Microchip Technology stands out for its precision, low power, and robustness, offering engineers a high-quality solution for their circuit designs. Whether it's automotive safety systems, industrial control systems, or portable devices, this op-amp can help achieve a high level of performance and reliability.

You May Also Be Interested in

dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess