EN
  • EN
  • DE

MC34937APEK

Part No MC34937APEK
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description Three Phase Field Effect Transistor Pre-driver | IC MOTOR DRIVER 6V-58V 54SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface SPI
Technology Power MOSFET
Applications General Purpose
Supply Voltage (V) 6V ~ 58V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 54-SSOP Exposed Pad
Supplier Device Package 54-SOIC-EP
Family Part Number MC34937
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Win Source Part Number 1218735-MC34937APEK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC34937APEK CAD Model

Description

The NXP MC34937APEK is a high-performance motor driver designed to efficiently manage three-phase motor control applications. This advanced motor driver is part of NXP's extensive lineup of automotive-grade semiconductor solutions, tailored to meet the rigorous demands of the automotive industry, but also suitable for a wide range of industrial applications.

Key Features

  • Three-Phase Motor Control: The MC34937APEK is capable of driving both brushless DC (BLDC) and permanent magnet synchronous motors (PMSM), providing versatile options for various motor control schemes.
  • Integrated Power Module: This product integrates a power module that delivers exceptional performance with low RDS(on) MOSFETs, ensuring efficient power handling and thermal management.
  • Advanced Protection Features: It includes a range of protection features such as overcurrent, undervoltage, overvoltage, and overtemperature protection, thereby ensuring the longevity and reliability of the motor driver.
  • Configurable Gate Drive: The MC34937APEK offers adjustable gate drive settings, allowing for optimization of the motor performance according to the specific application requirements.
  • Automotive Grade: As an automotive-grade product, it meets stringent quality and reliability standards, including AEC-Q100 qualification, making it suitable for use in safety-critical automotive applications.

Applications

The versatility and robustness of the MC34937APEK make it an ideal choice for a wide array of applications. It is particularly well-suited for automotive applications such as electric power steering, engine cooling fans, and HVAC blowers. Additionally, its features are beneficial for industrial applications including robotics, automated guided vehicles (AGVs), and other high-performance motor control systems.

Technical Specifications

  • Voltage Range: Optimized for 12V, 24V, and 48V systems
  • Output Current: Capable of handling high current outputs
  • Communication: Includes SPI and LIN interfaces for communication with microcontrollers
  • Package: Housed in a compact 64-pin QFP package

With its combination of performance, protection, and versatility, the NXP MC34937APEK motor driver stands out as a superior choice for designers seeking to enhance the efficiency and reliability of their motor control systems.

You May Also Be Interested in

Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.6008
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3098 $63.0980
23+ $5.1773 $119.0779
35+ $5.0155 $175.5425
48+ $4.8538 $232.9824
62+ $4.6920 $290.9040
83+ $4.2065 $349.1395
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess