EN
  • EN
  • DE
  • IT

MAX6965ATE+

Part No MAX6965ATE+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 50MA 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Linear
Internal Switch(s) Yes
Number of Outputs 9
Voltage - Supply (Minimum) 2V
Voltage - Supply (Maximum) 3.6V
Voltage - Output 7V
Current - Output / Channel 50mA
Frequency 400kHz
Applications Backlight
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Family Part Number MAX6965
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 706200-MAX6965ATE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6965ATE+ CAD Model

Description

The MAX6965ATE+ is a sophisticated LED driver and port expander from Maxim Integrated, designed to provide a versatile and efficient solution for controlling LEDs and other output devices. This high-performance integrated circuit is part of the MAX696x family and is particularly suitable for applications that require precise brightness control and pattern display.

Key Features

  • Integrated LED Driver: The MAX6965ATE+ can drive up to 16 LEDs with constant-current sinks, ensuring uniform brightness and extended LED life.
  • Port Expanding Capabilities: This device also functions as a port expander, allowing for the control of additional output devices through its I²C-compatible serial interface.
  • Adjustable Current Control: Each LED output can be programmed for a maximum segment current from 5mA to 55mA in 256 steps, providing fine-grained control over the brightness levels.
  • Multi-Device Interconnectivity: Up to eight MAX6965ATE+ devices can be connected in parallel, enabling control of up to 128 LEDs with a single I²C bus.
  • Transition Effects: The device supports transition effects with built-in blink and breathe functions, adding dynamic visual effects to LED displays.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device and connected components from overheating.
  • Power-Supply Voltage: The MAX6965ATE+ operates from a 2.5V to 5.5V power supply, making it suitable for a wide range of applications.
  • Package: It is available in a compact, 16-pin TQFN package, minimizing the footprint on the PCB.

Applications

The MAX6965ATE+ is ideal for a variety of applications where LED control and device expansion are required. It is commonly used in:

  • Industrial control panels
  • Automotive lighting and indicators
  • White goods and home appliances
  • Portable battery-powered equipment
  • LED-based signage and displays

With its robust feature set and Maxim Integrated's reputation for quality, the MAX6965ATE+ is a top choice for designers looking to enhance the functionality and visual appeal of their LED-based projects.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $4.0289
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4924 $53.9088
28+ $3.6861 $103.2108
43+ $3.5709 $153.5487
58+ $3.4557 $200.4306
75+ $3.3405 $250.5375
101+ $2.9949 $302.4849
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess