EN
  • EN
  • DE

MC34702EKR2

Part No MC34702EKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description 3.0 A Switch-Mode Power Supply with Linear Regulator | IC POWER SUPPLY MCU 3A 32-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Cut Tape (CT)
Status Obsolete
Applications Power Supplies
Supply Current 60mA
Supply Voltage (V) 2.8V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-BSSOP
Supplier Device Package 32-SOIC
Family Part Number MC34702
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1218715-MC34702EKR2
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC34702EKR2 CAD Model

Description

The NXP MC34702EKR2 is a versatile and efficient power management integrated circuit (PMIC) designed to meet the demanding requirements of a wide range of applications. This PMIC is part of NXP's MC34 series and is particularly well-suited for automotive, industrial, and networking systems where reliable and consistent power delivery is critical.

With its robust design, the MC34702EKR2 offers multiple output configurations that can be tailored to specific needs, making it an excellent choice for designers looking to optimize their power management solutions. The device integrates several key features that enhance its performance and reliability, including over-current protection, thermal shutdown, and under-voltage lockout, ensuring that the connected components are safeguarded against various electrical hazards.

Key Features:

  • High Efficiency: The MC34702EKR2 is engineered to provide high-efficiency power conversion, which helps to minimize heat generation and improve system reliability.
  • Flexible Voltage Options: It supports a wide input voltage range, allowing it to adapt to different power sources and requirements.
  • Multiple Output Channels: This PMIC features multiple output channels, each of which can be independently configured and controlled to meet the needs of various subsystems.
  • Protection Features: Built-in protection mechanisms, such as over-current, over-voltage, and thermal shutdown, provide essential safeguards for the system.

Applications:

  • Automotive systems
  • Industrial control units
  • Networking equipment
  • Embedded systems

The MC34702EKR2 is available in a compact package, making it suitable for space-constrained applications while ensuring that performance is not compromised. Its reliable operation over a broad temperature range further makes it an ideal choice for environments subjected to extreme conditions.

Overall, the NXP MC34702EKR2 Power Management IC stands out as a high-performance solution that can help streamline the design process and enhance the efficiency and stability of electronic systems.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess