EN
  • EN
  • DE

MC33VR5500V2ESR2

Part No MC33VR5500V2ESR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description VR5500 / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Series *
Package Tape & Reel
Base Product Number MC33VR5500
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345779-MC33VR5500V2ESR2
Ultra Librarian 3D Model Ultra Librarian MC33VR5500V2ESR2 CAD Model

Description

Product Overview: MC33VR5500V2ESR2 by NXP Semiconductors

The MC33VR5500V2ESR2 is a state-of-the-art power management integrated circuit (PMIC) designed and manufactured by NXP Semiconductors. This advanced PMIC is engineered to meet the stringent requirements of automotive applications, providing reliable and efficient power delivery for a broad range of automotive systems.

Featuring a compact and robust design, the MC33VR5500V2ESR2 integrates multiple voltage regulators, enabling it to support a variety of power rails with excellent power conversion efficiency. Its precision in voltage regulation ensures stable operation even under the demanding conditions typical in automotive environments, such as temperature extremes and fluctuating input voltages.

One of the key benefits of this PMIC is its flexibility. The integrated voltage regulators can be configured to various output voltages, making the MC33VR5500V2ESR2 suitable for powering a diverse set of automotive subsystems, including infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle networks. Additionally, the device is designed with built-in safety features that protect against overcurrent, overtemperature, and undervoltage conditions, ensuring the safety and longevity of the electronic systems it powers.

The MC33VR5500V2ESR2 also boasts excellent electromagnetic compatibility (EMC) performance, which is critical in automotive applications to prevent interference with other electronic components. With its low quiescent current, the device contributes to energy efficiency, an essential factor for battery-powered systems such as electric and hybrid vehicles.

For designers and engineers, the MC33VR5500V2ESR2 simplifies the power management design process. Its integration reduces the need for multiple discrete components, saving board space and potentially lowering overall system costs. The PMIC is fully AEC-Q100 qualified, demonstrating its compliance with the most stringent quality standards in the automotive industry.

In summary, the MC33VR5500V2ESR2 by NXP Semiconductors is an optimal solution for automotive power management, offering reliability, efficiency, and versatility to meet the complex demands of modern vehicle electronics.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess