EN
  • EN
  • DE

MC33PF8201A0ES

Part No MC33PF8201A0ES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT / High Performance i.MX 8 Processor Based PMIC 56-HVQFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Package Tray
Applications High Performance i.MX 8 Processor Based
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-HVQFN (8x8)
Base Product Number MC33PF8201
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935368347557,568-14770
Standard Package 260
Win Source Part Number 1004209-MC33PF8201A0ES
Ultra Librarian 3D Model Ultra Librarian MC33PF8201A0ES CAD Model

Description

The MC33PF8201A0ES is a cutting-edge power management integrated circuit (PMIC) developed by NXP Semiconductors, designed to meet the demanding requirements of today's advanced electronic systems. With its compact footprint and high efficiency, it is particularly suitable for space-constrained applications that require reliable and efficient power management solutions.

Key Features

  • Multiple Output Channels: The device features a variety of output channels, including DC-DC converters and LDO regulators, to provide a comprehensive power management solution.
  • High Efficiency: The MC33PF8201A0ES is designed for high efficiency, which helps to reduce power loss and improve the overall performance of the electronic system.
  • Programmable Output Voltages: Output voltages are programmable, allowing for greater flexibility and customization to match specific application requirements.
  • Integrated Power Control: With an integrated power control architecture, this PMIC ensures optimal power sequencing and management for the connected components.

Applications

This PMIC is ideal for a wide range of applications, including but not limited to:

  • Automotive systems
  • Portable and wearable devices
  • Industrial controls
  • Smart home devices

Technical Specifications

Some of the technical specifications of the MC33PF8201A0ES include:

  • Input Voltage Range: Suitable for various input voltages, adapting to different power sources.
  • Thermal Management: Features thermal shutdown and over-temperature protection to ensure device longevity and reliability.
  • Package: Available in a highly compact package, making it ideal for integration into space-constrained designs.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the MC33PF8201A0ES is no exception. It is built to meet the rigorous standards of the industry, ensuring stable and reliable operation even in the most challenging environments.

Whether you are developing the next generation of automotive technology or designing a new wearable gadget, the MC33PF8201A0ES from NXP provides the power management capabilities you need to create innovative, efficient, and reliable products.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess