EN
  • EN
  • DE

MC33FS4508CAE

Part No MC33FS4508CAE
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description SYSTEM BASIS CHIP, LINEAR 0.5A V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000818-MC33FS4508CAE
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) -Power Management (PMIC) -Power Management - Specialized
Series Automotive, AEC-Q100
Package Tray
Package / Case 48-LQFP Exposed Pad
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TA)
Supplier Device Package 48-HLQFP (7x7)
Voltage - Supply 1V ~ 5V
Applications Automotive, System Basis Chip
Ultra Librarian 3D Model Ultra Librarian MC33FS4508CAE CAD Model

Description

Introducing the MC33FS4508CAE Power System Basis Chip by NXP

The MC33FS4508CAE is a state-of-the-art Power System Basis Chip (SBC) designed by NXP Semiconductors, which is renowned for providing innovative and reliable solutions for the automotive industry. This advanced SBC integrates multiple functionalities to support automotive applications, particularly in the realm of power management and system control.

Key Features

  • Power Management: The MC33FS4508CAE offers a wide input voltage range, making it suitable for handling the fluctuations commonly found in automotive power systems. It ensures stable operation even under harsh conditions.
  • Multiple Regulators: It includes various regulators such as a 5V/500mA buck regulator, a 5V/100mA low-dropout regulator, and a 3.3V/300mA low-dropout regulator, providing flexibility for powering different components within the system.
  • Watchdog Functionality: An integrated watchdog timer enhances system reliability by monitoring the system for software anomalies and resetting the system in case of failure.
  • Fail-safe I/O: The chip is equipped with fail-safe I/O ports that can be configured to manage and monitor external signals, ensuring safe operation and diagnostics.
  • High-Speed CAN Interface: With its high-speed Controller Area Network (CAN) interface, the MC33FS4508CAE is capable of fast and reliable communication, which is critical in automotive networks.
  • Temperature Protection: It includes over-temperature protection features that safeguard the chip and the system from thermal damage.

Applications

The MC33FS4508CAE is ideal for a range of automotive applications, including body control modules, gateway modules, and power management systems. Its robust design and comprehensive feature set make it well-suited for environments that demand high reliability and performance.

Quality and Reliability

NXP's commitment to quality ensures that the MC33FS4508CAE meets the stringent requirements of the automotive industry. It is designed to withstand the challenging operating conditions of automotive applications, offering a long lifespan and consistent performance.

Whether you are developing advanced driver assistance systems, in-vehicle networking, or powertrain and engine management systems, the MC33FS4508CAE from NXP provides a compact, efficient, and reliable solution for your power management and system control needs.

You May Also Be Interested in

Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
STMicroelectronics
DISCRETE
Lowest to $4.4879
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8942 $65.3652
13+ $8.9389 $116.2057
21+ $8.6595 $181.8495
28+ $8.3802 $234.6456
36+ $8.1009 $291.6324
48+ $7.2629 $348.6192
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess