EN
  • EN
  • DE

LT1993CUD-2#TRPBF

Part No LT1993CUD-2#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 800MHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Differential
Number of Circuits 2
Output Type Differential
Slew Rate 1100 V/μs
-3db Bandwidth 800MHz
Current - Input Bias 5μA
Voltage - Input Offset 1mV
Operating Supply Current 100mA
Channel Output Current 45mA
Supply Voltage - Operating 4 V to 5.5 V, ±2 V to 2.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-QFN-EP (3x3)
Win Source Part Number 1059001-LT1993CUD-2#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1993CUD-2#TRPBF CAD Model

Description

Product Overview: LT1993CUD-2#TRPBF

The LT1993CUD-2#TRPBF is a high-performance, low-distortion differential amplifier designed by Linear Technology, now part of Analog Devices. This amplifier is specifically engineered to address the needs of modern signal processing applications that require precise and stable signal amplification with minimal noise and distortion.

Key Features

  • High Linearity: The LT1993CUD-2#TRPBF boasts excellent linearity, making it suitable for applications such as ADC drivers, DAC buffer amplifiers, and other high-frequency signal chains.
  • Fixed Gain Configurations: This device comes in various fixed gain configurations, allowing designers to choose the appropriate gain level for their specific application without the need for external resistors.
  • Low Distortion: With its low harmonic distortion, the amplifier is ideal for driving high-performance ADCs in communication systems, medical equipment, and instrumentation.
  • Wide Bandwidth: The LT1993CUD-2#TRPBF provides a wide bandwidth, ensuring that it can handle a broad range of frequencies without compromising signal integrity.
  • Power Efficiency: Its efficient power consumption makes it a suitable choice for portable and battery-operated devices where power conservation is critical.
  • Robust Packaging: The product is available in a 16-lead QFN package, which is compact and offers excellent thermal performance.

Applications

The LT1993CUD-2#TRPBF is versatile and can be used in a variety of applications, including:

  • Communications Infrastructure
  • Data Acquisition Systems
  • Imaging Equipment
  • Test and Measurement Instruments
  • High-Fidelity Audio Processing

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT1993CUD-2#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding environments. The product's long lifecycle and support make it an excellent choice for both new designs and existing systems requiring an upgrade or maintenance.

In summary, the LT1993CUD-2#TRPBF from Linear Technology is a highly reliable and efficient solution for a wide range of high-performance differential amplification needs. Its combination of low distortion, high linearity, and power efficiency makes it an indispensable component in the design of advanced electronic systems.

You May Also Be Interested in

STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1483 $64.3347
20+ $5.8651 $117.3020
31+ $5.6814 $176.1234
43+ $5.4990 $236.4570
55+ $5.3153 $292.3415
73+ $4.7655 $347.8815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess