Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel
Applications Switch Monitoring
Interface SPI Serial
Manufacturer Package 32-SSOP Exposed Pad
Supplier Device Package 32-SOIC-EP
Mounting Style SMD
Family Part Number MC33975
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 754743-MC33975ATEKR2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33975ATEKR2 CAD Model

Description

The MC33975ATEKR2 by NXP Semiconductors is a sophisticated Multiple Switch Detection Interface (MSDI) designed to detect the closing and opening of up to 22 switch contacts. This integrated circuit is particularly suitable for automotive and industrial applications where multiple switch status monitoring is required.

Key Features

  • Switch Detection: Capable of monitoring up to 22 switches including a combination of grounded and open switches.
  • Wet/Dry Configuration: Each switch input can be configured individually to operate in a wetted (external resistors and wetting current) or dry (no external components) mode.
  • Serial Peripheral Interface (SPI): Features a robust SPI for communication with microcontrollers, enabling easy integration into digital systems.
  • Intelligent Diagnostics: Includes diagnostic capabilities for switch contact monitoring, open load detection in wet mode, and switch input shorts to battery or ground.
  • Low Standby Current: Optimized for low standby current to support energy-efficient systems.

Applications

The MC33975ATEKR2 is an ideal solution for a wide range of applications, including but not limited to:

  • Automotive body control modules
  • Automotive interior switches such as door, seat, and window controls
  • Industrial control systems requiring multiple switch inputs

Product Specifications

With an operating temperature range of -40°C to 125°C, the MC33975ATEKR2 is designed to withstand harsh environments. It is available in a 32-lead QFN package, ensuring compactness and reliability. This device is powered by a 5V supply voltage and features interrupt and reset functions to facilitate system integration and reliability.

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and the MC33975ATEKR2 is no exception. It is designed to meet the stringent requirements of the automotive industry, including compliance with ISO26262 standards for functional safety in road vehicles.

For engineers and designers looking for a reliable, high-performance switch detection interface, the MC33975ATEKR2 by NXP offers an exceptional balance of features and robustness to meet the needs of today’s complex electronic systems.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 32TQFN / Data Transport Interface 32-TQFN (5x5)
Lowest to $10.0472
ECAD model for MAX3840ETJ+
Diodes Incorporated
IC INTERFACE SPECIALIZED 42TQFN / HDMI Redriver, Level Shifter Interface 42-TQFN (9x3.5)
Lowest to $4.9296
ECAD model for PI3HDX1204EZHEX
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED 128LQFP / Controller Interface 128-LQFP (14x14)
Need more? Email Us
ECAD model for NCT6627UD
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SO / 2-Channel I2C Multiplexer Interface 16-SO
Need more? Email Us
ECAD model for PCA9541D/03,118
STMicroelectronics
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Reader, Writer Interface 28-SO
Lowest to $1.6548
ECAD model for ST8024LACDR
Intel
Lowest to $26.8616
ECAD model for LXT16642MF
Broadcom Limited
IC INTERFACE SPECIALIZED 44PLCC / DC Motor Controller Interface 44-PLCC
Need more? Email Us
ECAD model for HCTL-1100#PLC
Monolithic Power Systems Inc.
Lowest to $0.7321
ECAD model for MP1251DS
NXP / Nexperia
IC INTERFACE SPECIALIZED 14TSSOP / 2-Channel I2C Multiplexer Interface 14-TSSOP
Need more? Email Us
ECAD model for PCA9543CPW,118

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6853 $52.1118
15+ $7.1264 $106.8960
22+ $6.9037 $151.8814
30+ $6.6810 $200.4300
39+ $6.4583 $251.8737
52+ $5.7902 $301.0904
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,750 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention