EN
  • EN
  • DE

MC33972EWR2

Part No MC33972EWR2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description Multiple Switch Detection Interface with Suppressed Wake-Up / IC SWITCH DETECT SPI 32-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Applications Switch Monitoring
Interface SPI Serial
Operating Supply Voltage 3.1 V ~ 5.25 V
Package 32-SOIC (0.295", 7.50mm Width)
Manufacturer Package 32-SOIC
Mounting SMD
Win Source Part Number 787764-MC33972EWR2
Popularity Medium
Supply and Demand Status Limited
Family Name MC33972
Introduction Date December 01, 2004
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC33972EWR2 CAD Model

Description

Overview of NXP's MC33972EWR2 Multiple Switch Detection Interface

The MC33972EWR2 is a sophisticated multiple switch detection interface designed by NXP Semiconductors, which provides an efficient solution for automotive and industrial applications requiring the monitoring of switch contacts. This versatile component is engineered to interface directly with the vehicle's microcontroller, simplifying the design process and reducing the overall system complexity.

Key Features

  • Switch Detection: Capable of interfacing with up to 22 switch contacts, the MC33972EWR2 offers a robust switch detection interface that enhances the functionality of control systems.
  • Wet/Dry Configuration: The device supports both wet and dry switch configurations, providing flexibility for various application needs. It can adapt to switches connected with or without pull-up resistors.
  • SPI Interface: With a Serial Peripheral Interface (SPI), the MC33972EWR2 ensures a reliable and speedy communication channel to the host microcontroller.
  • Diagnostic Features: It includes comprehensive diagnostics capabilities for open and short circuit detection, helping to ensure system reliability and safety.
  • Low Current Consumption: Designed with power efficiency in mind, the device operates with low current consumption, which is critical for battery-operated systems.

Applications

The MC33972EWR2 is ideal for a wide range of applications, including:

  • Automotive body control, such as door and window switches
  • Industrial control systems
  • Control panel interfaces
  • Any system requiring multiple switch monitoring

Technical Specifications

Some of the technical specifications for the MC33972EWR2 include:

  • Operating Voltage Range: 5.5V to 26V
  • Temperature Range: -40°C to 125°C
  • Package: 32-SOIC Wide Body

Conclusion

The MC33972EWR2 from NXP is a highly integrated switch detection interface that offers robustness, flexibility, and ease of use for designers looking to monitor multiple switch states within their systems. Its combination of diagnostic features, low power consumption, and versatile interfacing options make it a valuable component for a variety of automotive and industrial applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess