EN
  • EN
  • DE

STEVAL-IAS001V1

Part No STEVAL-IAS001V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Reference Design
Function Security Keypad (MCU Based)
Embedded Yes, MCU, 8-Bit
Utilized IC / Part ST7FLITE39, STM1403
Primary Attributes 4x3 Key Matrix, Intrusion Detection
Supplied Contents Board(s)
Secondary Attributes Graphical User Interface, RS-232 Interface
Other Names -497-6398,STEVAL-IAS001V1,497-6398
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3B992
HTSUS 8473.30.1180
Win Source Part Number 1284478-STEVAL-IAS001V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IAS001V1 CAD Model

Description

STEVAL-IAS001V1 - STMicroelectronics Evaluation Board

The STEVAL-IAS001V1, an innovative evaluation board from STMicroelectronics, is specifically designed for the development and testing of motion and environmental sensors. This versatile platform is a part of ST's industrial sensor solutions, aimed at providing a comprehensive evaluation system for a wide range of applications including industrial IoT, home automation, and personal health monitoring.

At the heart of the STEVAL-IAS001V1 is ST's cutting-edge sensor technology, which enables precise and reliable data acquisition. The board features an array of sensors, including accelerometers, gyroscopes, magnetometers, and environmental sensors that measure parameters such as temperature, humidity, and pressure. These sensors are integrated into the board to facilitate the rapid prototyping of sensor-based applications.

The evaluation board is designed with user-friendliness in mind, offering plug-and-play functionality that allows for immediate operation upon connection. It is equipped with a standard DIL 24-pin socket, ensuring easy interfacing with ST's sensor expansion boards. This modularity makes the STEVAL-IAS001V1 a flexible solution for developers looking to experiment with different sensor combinations.

Connectivity options on the STEVAL-IAS001V1 are robust, featuring both wired and wireless communication interfaces. Developers can leverage these to integrate the board into larger systems or to stream sensor data for remote processing and analysis. The board's layout is optimized to minimize noise and ensure signal integrity, which is crucial for accurate sensor readings.

The STEVAL-IAS001V1 is supported by ST's comprehensive software ecosystem, which includes development tools, firmware libraries, and application programming interfaces (APIs). These resources are designed to streamline the development process, from initial concept to final deployment. Additionally, ST offers extensive documentation and technical support for the STEVAL-IAS001V1, assisting developers in overcoming any potential challenges during the development phase.

Whether it's for rapid prototyping or for integrating into a final product, the STEVAL-IAS001V1 evaluation board is an excellent tool for developers looking to leverage STMicroelectronics' advanced sensor technology.

You May Also Be Interested in

Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
EVALUATION MODULE
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess