Products specifications Report Issue?

Connector Type Phone Jack
Gender Female
Signal Lines Stereo (3 Conductor, TRS)
Industry Recognized Mating Diameter 6.35mm (0.250", 1/4") - Headphone
Actual Diameter 0.250" (6.35mm)
Number of Positions/Contacts 3 Conductors, 5 Contacts
Internal Switch(s) Two Switches
Mounting Type Panel Mount, Through Hole
Termination Solder
Shielding Unshielded
Features Mounting Hardware, Thread Lock
Temperature Range - Operating -20°C ~ 65°C
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1609075-114BPCX
Ultra Librarian 3D Model Ultra Librarian 114BPCX CAD Model

You May Also Be Interested in

Kycon, Inc.
CONN RCA PHONO JACK R/A BLACK
Need more? Email Us
ECAD model for KLPX-0848A-2-B
Switchcraft Inc.
CONN JACK MONO 6.35MM PNL MNT
Need more? Email Us
ECAD model for N111X
Halo Electronics Inc
T1/E1 Isolation Module
Need more? Email Us
ECAD model for TG80-1505NXRL
AVX Corp/Kyocera Corp
Conn Battery M 3Power POS 2.5mm Solder ST SMD 3 Terminal 1 Port Reel
Need more? Email Us
ECAD model for 9,155E+12
901
Keystone Electronics
CONN RCA JACK MONO 3.2MM R/A
Need more? Email Us
ECAD model for 901
Same Sky
CONN JACK STEREO 3.5MM R/A
Need more? Email Us
ECAD model for SJ1-3543N
Same Sky
CONN AUDIO JACK 3.5MM MONO
Need more? Email Us
ECAD model for MJ-3507
Same Sky
CONN JACK STEREO 3.5MM R/A
Need more? Email Us
ECAD model for SJ1-3534
Schurter Inc.
CONN PLUG MONO 2.5MM 2COND
Need more? Email Us
ECAD model for 4831.1210

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9237 $53.3133
21+ $4.8605 $102.0705
32+ $4.7086 $150.6752
44+ $4.5567 $200.4948
57+ $4.4048 $251.0736
76+ $3.9492 $300.1392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,759 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention