EN
  • EN
  • DE

PIC18F26Q84-E/SS

Part No PIC18F26Q84-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203750-PIC18F26Q84-E/SS
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 18F
Package Tube
Product Status Active
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC18F26
Ultra Librarian 3D Model Ultra Librarian PIC18F26Q84-E/SS CAD Model

Description

Microchip Technology PIC18F26Q84-E/SS Microcontroller

The PIC18F26Q84-E/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its exceptional versatility and integration features. Designed for a wide range of applications, this microcontroller is ideal for those requiring advanced capabilities in a compact form factor.

This MCU is part of the PIC18F family, which is well-known for its robust architecture and extended instruction set that supports a broad array of applications. The PIC18F26Q84-E/SS operates at a maximum frequency of 64 MHz, providing a balanced combination of processing power and energy efficiency. This makes it suitable for both power-sensitive and performance-demanding applications.

Equipped with 64 KB of flash memory and 4 KB of SRAM, the PIC18F26Q84-E/SS offers ample space for complex program code and sufficient memory for data handling. Its enhanced flash program memory supports self-read/write capabilities, which is a significant advantage for in-application programming and bootloader applications.

One of the standout features of this MCU is its extensive set of peripherals. It includes multiple communication interfaces such as SPI, I2C, UART, and LIN for robust connectivity options. Additionally, it supports 12-bit Analog-to-Digital Converters (ADCs), Comparators, and a 10-bit Digital-to-Analog Converter (DAC) for precise analog signal management. The device also offers Configurable Logic Cells (CLCs), Complementary Waveform Generators (CWGs), and multiple timers, which are essential for complex timing and control operations.

The PIC18F26Q84-E/SS is provided in an SSOP-28 (Shrink Small Outline Package) with a wide operating voltage range from 1.8V to 5.5V. This flexibility in voltage supply allows it to be used in various environments and systems without the need for additional power management hardware.

Whether you're developing consumer electronics, automotive systems, industrial controls, or IoT devices, the PIC18F26Q84-E/SS from Microchip Technology offers the performance, memory, and peripheral integration needed to create sophisticated and reliable products.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4444 $51.6660
36+ $2.8262 $101.7432
55+ $2.7379 $150.5845
76+ $2.6496 $201.3696
98+ $2.5612 $250.9976
131+ $2.2963 $300.8153
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess