EN
  • EN
  • DE

MC33889BPEGR2

Part No MC33889BPEGR2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description HIGH PERFORMANCE SYSTEM BASIS CHIP / IC SYSTEM BASIS W/CAN 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Applications System Basis Chip
Interface CAN
Operating Supply Voltage 5V
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Mounting SMD
Win Source Part Number 787756-MC33889BPEGR2
Popularity Medium
Supply and Demand Status Limited
Family Name MC33889
Introduction Date December 15, 2012
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MC33889BPEGR2 CAD Model

Description

The MC33889BPEGR2 is a sophisticated System Basis Chip (SBC) from NXP Semiconductors, designed to support the demanding requirements of automotive applications. This integrated circuit is engineered to provide a secure and efficient interface between the vehicle's microcontroller and its various peripherals, enhancing the overall system reliability and performance.

Key Features

  • High-Voltage Capability: The device is capable of handling high-voltage conditions, which is crucial for automotive power systems.
  • Multiple Communication Channels: It includes a CAN (Controller Area Network) transceiver for robust vehicle communication.
  • Enhanced Power Management: The SBC provides various power control and monitoring functions, including a 5V voltage regulator with a dedicated watchdog timer to ensure system stability.
  • Fail-Safe Operation: It has fail-safe features like undervoltage detection and overtemperature protection, ensuring the safety of the automotive electronic system.

Applications

The MC33889BPEGR2 is primarily used in automotive environments, serving a wide range of applications such as:

  • Body Control Modules
  • Powertrain Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems

Technical Specifications

The device boasts a robust set of technical specifications that make it suitable for the automotive industry's stringent requirements:

  • Supply Voltage Range: 5.5V to 27V
  • Operating Temperature Range: -40°C to 125°C, suitable for harsh environments
  • Package: 32-lead SOIC wide body, providing a compact footprint for space-constrained applications

Quality and Reliability

NXP's MC33889BPEGR2 is designed with a commitment to quality and reliability, meeting the automotive industry's high standards. It is AEC-Q100 qualified, ensuring that it can withstand the rigors of automotive operation, from thermal stress to vibration and shock resistance.

For developers and engineers seeking a reliable system basis chip that can handle the complexities of modern automotive electronics, the MC33889BPEGR2 by NXP Semiconductors is an excellent choice that offers both performance and peace of mind.

You May Also Be Interested in

Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess