Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface I²C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 400 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Base Product Number 24FC64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1353972-24FC64T-I/MC
Ultra Librarian 3D Model Ultra Librarian 24FC64T-I/MC CAD Model

Description

Microchip Technology's 24FC64T-I/MC: A High-Endurance Serial EEPROM

The 24FC64T-I/MC from Microchip Technology is a 64 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device that provides robust storage solutions for advanced applications. This EEPROM operates on a serial I²C bus and is designed to deliver high performance, reliability, and endurance for a variety of data storage needs.

Key Features

  • Memory Size: The device offers a substantial 64 Kbit (8 Kbyte) of memory, making it suitable for storing configuration data, calibration constants, and other application-critical information.
  • Interface: It uses a standard I²C serial interface, supporting up to 1 MHz clock frequencies, which enables easy integration with most microcontrollers and processors.
  • Operating Voltage: The 24FC64T-I/MC operates within a wide voltage range of 2.5V to 5.5V, accommodating various system power supplies and ensuring flexibility across different applications.
  • High Endurance: The EEPROM is designed for high endurance with a memory that can withstand one million erase/write cycles, ensuring long-term reliability for data that needs frequent updating.
  • Data Retention: It offers a data retention period of more than 200 years, providing peace of mind for applications that require data preservation over extended periods.
  • Temperature Range: The device is operational across the industrial temperature range (-40°C to +85°C), making it suitable for harsh environments.
  • Package: The 24FC64T-I/MC comes in a compact 8-lead TSSOP (Thin Shrink Small Outline Package), optimizing board space without compromising performance.

Applications

The versatility and durability of the 24FC64T-I/MC make it an excellent choice for a wide range of applications, including:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards
  • Telecommunication systems
  • Consumer electronics

With its combination of high endurance, wide voltage range, and extensive data retention capabilities, the 24FC64T-I/MC from Microchip Technology stands out as a reliable choice for designers looking to optimize their data storage solutions.

You May Also Be Interested in

Infineon Technologies
IC NVSRAM 1MBIT PARALLEL 48SSOP / NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit Parallel 25 ns 48-SSOP
Need more? Email Us
ECAD model for CY14B101KA-SP25XI
Micron Technology Inc.
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V 512M-bit 512M/256M/128M x 1/2-bit/4-bit 8ns 8-Pin VPDFN EP T/R
Lowest to $23.9394
ECAD model for N25Q512A13GF840F
Ramtron
Need more? Email Us
ECAD model for FM25L256-SC
Ramtron
Processor Memory Companions 256K w/Pwr Mon, WDT, Bat Sw, Pwr Fail
Need more? Email Us
ECAD model for FM32256-G
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II / SDRAM Memory IC 256Mbit Parallel 133 MHz 5.4 ns 54-TSOP II
Lowest to $59.0910
ECAD model for MT48LC16M16A2P-7E AIT:G TR
ISSI, Integrated Silicon Solution Inc
IC DRAM 1GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $14.6242
ECAD model for IS43TR16640BL-125KBL
Ramtron
LTB Use FM24CL64-G
Need more? Email Us
ECAD model for FM24CL64-S
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for FM93C86AVM8X
Microchip Technology
IC EEPROM 512KBIT I2C 8MSOP / EEPROM Memory IC 512Kbit I²C 3.4 MHz 400 ns 8-MSOP
Need more? Email Us
ECAD model for 24CS512T-E/MS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4030 $56.1200
100+ $1.1512 $115.1200
155+ $1.1153 $172.8715
210+ $1.0792 $226.6320
270+ $1.0433 $281.6910
360+ $0.9354 $336.7440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention