EN
  • EN
  • DE

MC33887PEK

Part No MC33887PEK
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description 5.0 A H-Bridge with Load Current Feedback | IC MOTOR DRIVER 5V-28V 54SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Applications General Purpose
Output Current 5A
Supply Voltage (V) 5V ~ 28V
Load Voltage (V) 5V ~ 28V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 54-SSOP Exposed Pad
Supplier Device Package 54-SOIC-EP
Family Part Number MC33887
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Win Source Part Number 1218505-MC33887PEK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33887PEK CAD Model

Description

The MC33887PEK from NXP Semiconductors is a versatile and robust H-Bridge Motor Driver designed to efficiently control DC motors. It is an ideal choice for automotive applications, as well as industrial control systems where precise motor operation is required. This motor driver is capable of delivering a continuous current of up to 5A, with peak current handling capabilities of 10A, making it suitable for a wide range of motor control applications.

Key Features

  • High Current Handling: Continuous 5A output current, with 10A peak.
  • Integrated Control: Features include PWM control, direction inputs, and status flag outputs for comprehensive motor management.
  • Protection Mechanisms: Built-in features such as overcurrent limiting, thermal shutdown, and undervoltage shutdown ensure reliable operation and protect the IC from damage.
  • Flexible Supply Voltage: Operates over a wide range of supply voltages from 5V to 28V, catering to various application needs.

Applications

The MC33887PEK is well-suited for a variety of applications that require precise control over motor operation. Some common applications include:

  • Automotive systems such as power steering, throttle control, and engine cooling fans.
  • Industrial automation, including robotics, conveyor belts, and CNC machines.
  • Consumer electronics where motor control is necessary, such as in printers, cameras, and toys.

Technical Specifications

Parameter Value Output Current (Continuous) 5A Output Current (Peak) 10A Supply Voltage Range 5V to 28V Thermal Shutdown Yes Package 54-lead QFN

In summary, the MC33887PEK by NXP Semiconductors is a high-performance, reliable motor driver that offers advanced features for complex motor control tasks. Its robust design and comprehensive protection features make it an excellent choice for engineers looking for a durable and efficient solution for their motor control needs.

You May Also Be Interested in

ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2605 $57.8655
27+ $4.3164 $116.5428
42+ $4.1815 $175.6230
58+ $4.0466 $234.7028
74+ $3.9117 $289.4658
99+ $3.5070 $347.1930
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess