Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 30V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) at If 500mV at 3A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 500μA at 30V
Capacitance at Vr, F 190pF at 4V, 1MHz
Mounting Style Through Hole
Manufacturer Package DO-201AD, Axial
Supplier Device Package DO-201AD
Operating Temperature - Junction -65°C ~ 125°C
Part Number Series 1N5821
Manufacturer Pack Quantity 1,250
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806128-1N5821
Ultra Librarian 3D Model Ultra Librarian 1N5821 CAD Model

Description

The 1N5821 is a robust Schottky diode manufactured by ON Semiconductor, renowned for its high efficiency and low voltage drop. This diode is specifically designed to cater to a vast array of applications, ranging from power supply and power management systems to high-frequency inverters and as a freewheeling diode in converters and motor control circuits.

Key Features

  • Low Forward Voltage Drop: The 1N5821 ensures minimal power loss with its low forward voltage drop, which is a critical characteristic for power efficiency in electronic circuits.
  • High Surge Capability: With its ability to handle high surge currents, this diode is an excellent choice for applications that may experience sudden surges, providing reliability and stability to the system.
  • Guard Ring Die Construction: The guard ring construction offers enhanced ruggedness and long-term reliability, making it suitable for operation in harsh environments.
  • High Current Capacity: This diode supports a high forward current of up to 3A, making it suitable for handling moderate to high power requirements.
  • Low Power Loss: The efficient operation of the 1N5821 translates into lower power loss, which is beneficial for energy-sensitive applications.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the 1N5821 is lead-free and RoHS compliant, minimizing the environmental impact of electronic components.

Applications

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • DC-DC converters
  • Motor control circuits

Specifications

Parameter Value Package DO-201AD Max Repetitive Reverse Voltage (V<sub>RRM) 30V Max Forward Current (I<sub>F) 3A Operating Temperature Range -65°C to 125°C

The 1N5821 Schottky diode from ON Semiconductor is a high-performance solution designed to meet the needs of modern electronic circuits requiring efficient, high-speed switching with minimal losses. Its robust construction and compliance with environmental standards make it a preferred choice for designers and engineers in the electronics industry.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for ES2ABF
Microchip Technology
DIODE GP 400V 30A TO247
Lowest to $4.1901
ECAD model for APT30D40BG
Microchip Technology
DIODE GEN PURP 1KV 15A TO247
Lowest to $5.1471
ECAD model for APT15DQ100BG
SMC Diode Solutions
DIODE GEN PURP 400V 3A DO201AD / Diode 400 V 3A Through Hole DO-201AD
Lowest to $0.4181
ECAD model for 1N5404G
Microchip Technology
DIODE GEN PURP 1KV 40A TO247
Lowest to $7.0710
ECAD model for APT40DQ100BG
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS2KBF
6A2
Micro Commercial Co
DIODE GEN PURP 200V 6A R-6
Lowest to $0.1833
ECAD model for 6A2
Microchip Technology
DIODE SCHOTTKY 20V 500MA DO213AA
Need more? Email Us
ECAD model for CDLL0.5A20
Taiwan Semiconductor
DIODE GEN PURP 600V 3A DO201AD
Need more? Email Us
ECAD model for 31DF6

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
520+ $0.0969 $50.3880
1,260+ $0.0795 $100.1700
1,950+ $0.0771 $150.3450
2,685+ $0.0746 $200.3010
3,470+ $0.0721 $250.1870
4,645+ $0.0646 $300.0670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,307 pieces
MOQ: 520 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention