Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tape and Reel
Status Obsolete
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Applications General Purpose
Output Current 5A
Supply Voltage (V) 5V ~ 28V
Load Voltage (V) 5V ~ 28V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package 20-HSOP
Family Part Number MC33887
Manufacturer Pack Quantity 750
MSL Level 3 (168 Hours)
Win Source Part Number 1218502-MC33887AVWR2
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33887AVWR2 CAD Model

Description

Product Overview: MC33887AVWR2 by NXP

The MC33887AVWR2 is a sophisticated motor driver IC produced by NXP Semiconductors, designed to efficiently control brushed DC motors. It is a versatile component that is essential for a wide range of applications, from automotive to industrial automation systems. This integrated circuit is known for its robustness and performance in controlling the direction and speed of motors.

Key Features

  • High Output Drive Capability: The MC33887AVWR2 can deliver up to 5A of continuous current and peak currents up to 10A, making it suitable for driving a wide range of DC motors.
  • Integrated Control Functions: It comes with comprehensive control features, including forward/reverse control, brake mode, and PWM control input for precise speed regulation.
  • Protection Features: Equipped with multiple protection features such as over-current limiting, thermal shutdown, and under-voltage shutdown, ensuring safe and reliable operation under various conditions.
  • Diagnostic Feedback: The device provides real-time diagnostic feedback through a status flag that indicates fault conditions, assisting in system monitoring and maintenance.

Applications

The MC33887AVWR2 is a highly adaptable driver IC that can be used in an array of applications. Its primary use is in the automotive sector for controlling mirrors, wipers, and other actuators. It is also well-suited for industrial applications, robotics, and any system requiring precise control of brushed DC motors.

Technical Specifications

  • Supply Voltage Range: 5V to 28V
  • Output Current: 5A continuous, 10A peak
  • Control Interface: PWM and Direction Input
  • Protection: Over-current, Thermal, Under-voltage
  • Package: HSSOP with exposed thermal pad

Overall, the MC33887AVWR2 motor driver by NXP stands out with its high-performance capabilities and integrated features, making it a reliable choice for engineers and designers looking to incorporate motor control in their projects.

You May Also Be Interested in

ON Semiconductor
Stepping Motor Driver IC
Lowest to $0.5985
ECAD model for LB1909MC-BH
Allegro MicroSystems, LLC
DUAL FULL-BRIDGE PWM MOTOR DRIVER
Lowest to $6.7244
ECAD model for UDN2916EBTR-T
ON Semiconductor
1 A Dual H-Bridge Driver
Need more? Email Us
ECAD model for NCV7702BDWR2G
Allegro MicroSystems, LLC
Dual Full-Bridge PWM Motor Driver
Lowest to $7.2785
ECAD model for A4970GLBTR-T
Infineon Technologies
3-PHASE AC Motor Controller IC | IC MOTOR DRIVER 12.5V-20V 64MQFP
Need more? Email Us
ECAD model for IR2238Q
Omron
Electromechanical Relay 100 to 240VAC 5A SPDT(22.5x100x95)mm DIN Rail Voltage Relay
Need more? Email Us
ECAD model for K8AKVS3100240VAC
EAO
(45-1T00.20J6.000.100) / LED Panel Indicator Blue 24V Screw Terminal
Need more? Email Us
ECAD model for 45-1T00.20J6.000.100
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
ECAD model for NSD7310-Q1HSPR
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ECAD model for STK5C4-330J1-E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention