Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Applications General Purpose
Output Current 5A
Supply Voltage (V) 5V ~ 28V
Load Voltage (V) 5V ~ 28V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package 20-HSOP
Family Part Number MC33887
Manufacturer Pack Quantity 30
MSL Level 3 (168 Hours)
Win Source Part Number 1218500-MC33887APVW
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian MC33887APVW CAD Model

Description

Overview of NXP MC33887APVW Motor Driver

The NXP MC33887APVW is a versatile and robust H-Bridge motor driver designed for automotive and industrial applications. This integrated circuit is capable of controlling a DC motor or a bipolar stepper motor with efficiency and precision. The MC33887APVW offers a wide operating voltage range and is packed with features that make it a go-to solution for engineers looking to implement reliable motor control in their systems.

Key Features

  • High Output Current: The device can deliver up to 5 A of continuous current and peak currents up to 10 A, making it suitable for a range of demanding applications.
  • Wide Operating Voltage Range: It operates from 5 V to 28 V, allowing for flexibility in various power environments.
  • Integrated Control Functions: The MC33887APVW includes features such as current sensing, overcurrent protection, and thermal shutdown to ensure the motor operates safely under all conditions.
  • Multiple Control Modes: Users can select from several control modes including locked anti-phase, sign-magnitude, and pulse width modulation (PWM), providing versatility in the control scheme.
  • Diagnostic Features: It includes fault status reporting, which is crucial for system diagnostics and ensuring quick response to any issues that may arise during operation.
  • Robust Design: The device is designed with protections against under-voltage, overvoltage, and overtemperature, ensuring long-term reliability.

Applications

The MC33887APVW motor driver is ideal for a wide range of applications, including:

  • Automotive systems such as power steering, throttle control, and engine cooling fans
  • Industrial automation systems requiring precise motor control
  • Robotics and automated guided vehicles (AGVs)
  • Battery-powered and portable devices where power efficiency is crucial

With its robust design and comprehensive feature set, the NXP MC33887APVW motor driver is a highly reliable choice for engineers seeking to integrate motor control into their automotive or industrial applications. Its ability to handle high current and a wide voltage range, along with its built-in diagnostic and protection features, make it an essential component for any system requiring precise and safe motor operation.

You May Also Be Interested in

Rohm Semiconductor
Stepping motor driver
Lowest to $9.9231
ECAD model for BD6395FP
Microchip Technology
IC MOTOR DRIVER 6V-19V 48TQFP
Need more? Email Us
ECAD model for MCP8025-115E/PT
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ECAD model for NSD5604N-Q1HTSPR
Rohm Semiconductor
3-phase motor driver
Need more? Email Us
ECAD model for BA6840BFS
ON Semiconductor
Direct PWM Drive Brushless Motor Predriver IC | IC MTR DRV 4.5-5.5V/8-17V 30SSOP
Lowest to $11.8560
ECAD model for LB11696V-TLM-E
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
ECAD model for NSD7312A-Q1HSPR
Infineon Technologies
3-PHASE AC Motor Controller IC | IC MOTOR DRIVER 12.5V-20V 64MQFP
Need more? Email Us
ECAD model for IR2238Q
NXP / Nexperia
5.0 A Throttle Control H-bridge | IC MOTOR DRIVER 5V-28V 32SOIC
Lowest to $12.8211
ECAD model for MC33931EK
Allegro MicroSystems, LLC
DMOS Full-Bridge PWM Motor Driver | IC MOTOR DRVR 4.5V-5.5V 28TSSOP
Lowest to $3.9619
ECAD model for A3959SLPTR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4733 $57.8932
8+ $13.5573 $108.4584
12+ $13.0993 $157.1916
17+ $12.1833 $207.1161
22+ $11.7252 $257.9544
27+ $11.2672 $304.2144
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,300 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention