EN
  • EN
  • DE

STPS15L45L

Part No STPS15L45L
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 194704-STPS15L45L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS15L45L CAD Model

Description

STPS15L45L - Low Drop Power Schottky Rectifier

The STPS15L45L from STMicroelectronics is a robust and efficient Low Drop Power Schottky Rectifier, designed to meet the stringent requirements of high-performance power conversion applications. This component is a critical choice for systems where low forward voltage drop and minimized power losses are of utmost importance.

With a forward current rating of 15A and a low forward voltage drop, the STPS15L45L ensures that power losses are kept to a minimum, thereby increasing the efficiency of the power supply. This feature is particularly beneficial in applications such as switch-mode power supplies, freewheeling diodes, and polarity protection devices, where efficiency is a key concern.

The device is capable of withstanding a maximum repetitive reverse voltage (VRRM) of 45V, making it suitable for a wide range of applications. The STPS15L45L is housed in a TO-220AB package, which is known for its excellent thermal performance and mechanical robustness. This package facilitates effective heat dissipation, allowing the rectifier to operate reliably even under high current conditions.

Additionally, the STPS15L45L features a junction temperature range from -40°C to +150°C, ensuring stable performance over a wide range of operating conditions. This makes it an ideal choice for industrial and automotive environments where temperatures can vary significantly.

STMicroelectronics has designed the STPS15L45L with an emphasis on reliability. The device offers a high avalanche capability, which provides protection against unexpected voltage transients and enhances the overall ruggedness of the rectifier. This feature is critical in safeguarding sensitive electronic components in the event of overvoltage conditions.

In summary, the STPS15L45L Low Drop Power Schottky Rectifier from STMicroelectronics is a high-efficiency, reliable solution for modern electronic circuits requiring low forward voltage drop and high current capability. Its robust package, wide operating temperature range, and high avalanche ruggedness make it an excellent choice for a variety of power management applications.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess