Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Applications Automotive Mirror Control
Interface SPI Serial
Supply Voltage (V) 5.5V ~ 18V
Manufacturer Package 32-BSSOP
Supplier Device Package 32-SOIC
Mounting Style SMD
Family Part Number MC33689
Manufacturer Pack Quantity 42
MSL Level 1 (Unlimited)
Win Source Part Number 1218457-MC33689DDWB
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33689DDWB CAD Model

Description

Product Overview: NXP MC33689DDWB

The NXP MC33689DDWB is a sophisticated System Basis Chip (SBC) designed to support the demanding requirements of automotive applications. As an integral component for automotive designs, this chip provides a secure and efficient means of managing in-vehicle networking, power management, and system control.

Key Features

  • Integrated LIN Transceiver: The MC33689DDWB comes with a fully integrated LIN 2.0 transceiver, ensuring reliable data communication within Local Interconnect Network (LIN) systems. This feature is essential for modern vehicles that require a robust network for the myriad of sensors and actuators.
  • Voltage Regulator: It includes a voltage regulator with a broad range of output voltages, which is crucial for providing stable power to the microcontrollers and other components in the system.
  • Watchdog Timer: The built-in watchdog timer enhances system reliability by monitoring system integrity and resetting the system in case of a malfunction or software error.
  • Fail-Safe Operation: With fail-safe features, the MC33689DDWB ensures that the system can enter a safe state during any fault conditions, thus enhancing overall vehicle safety.

Applications

The MC33689DDWB is ideally suited for a range of automotive applications, including but not limited to:

  • Body Control Modules
  • Door Modules
  • Rain and Light Sensors
  • Interior Lighting

Technical Specifications

This product comes in a compact design with the following technical specifications:

  • Package: SOIC-8
  • Operating Temperature: -40°C to +125°C, suitable for harsh automotive environments.
  • Supply Voltage Range: 5.5V to 27V, accommodating a wide range of automotive power systems.

With its robust design and comprehensive features, the NXP MC33689DDWB is an excellent choice for automotive developers looking for a reliable SBC that can handle the intricacies of in-vehicle networking and power management.

You May Also Be Interested in

Analog Devices Inc.
IC DGTL RCVR SIGNAL PROC 80-PQFP / Interface 80-PQFP (14x14)
Lowest to $95.9268
ECAD model for AD6620AS
Exar Corporation
Need more? Email Us
ECAD model for XRT94L55IBCWB
Zilog
Need more? Email Us
ECAD model for Z1601720ASG-16
Exar Corporation
Need more? Email Us
ECAD model for XRT94L43IBCWE
Zilog
Need more? Email Us
ECAD model for Z0853004VSC
Exar Corporation
Need more? Email Us
ECAD model for XRT84L38IBCAA
Exar Corporation
Need more? Email Us
ECAD model for XRT94L43IBCSD
Analog Devices Inc.
IC MUX SWITCHING W/AMP 2:1 8-DIP
Need more? Email Us
ECAD model for AD8170AN
Zilog
IC Z8500 MCU SCC 44PLCC
Need more? Email Us
ECAD model for Z0853006VSC

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention