EN
  • EN
  • DE

MC33596FCE

Part No MC33596FCE
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description PLL Tuned UHF Receiver for Data Transfer Applications | RF RX FSK/OOK 304/315/426 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tray
Status Obsolete
Frequency 304, 315, 426, 434, 868, 915MHz
Sensitivity -104dBm
Data Rate (Maximum) 22.4kBaud
Modulation or Protocol FSK, OOK
Applications General Data Transfer
Receiving Current 10.3mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage (V) 2.7V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN-EP (5x5)
Manufacturer Pack Quantity 1,470
MSL Level 3 (168 Hours)
Win Source Part Number 1218442-MC33596FCE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33596FCE CAD Model

Description

Product Overview: NXP MC33596FCE

The NXP MC33596FCE is a sophisticated low power, high-performance single-chip receiver designed for use in a variety of applications, particularly in the automotive and industrial sectors. This integrated circuit is optimized for applications that require a robust and reliable communication link while operating in the 315 MHz, 434 MHz, and 868 MHz license-free Industrial, Scientific, and Medical (ISM) frequency bands.

Key Features

  • Frequency Range: Designed to operate effectively in multiple ISM bands, this receiver supports the 315 MHz, 434 MHz, and 868 MHz frequencies, making it highly versatile for different regional requirements and applications.
  • Low Power Consumption: With an emphasis on energy efficiency, the MC33596FCE maintains low power consumption, which is critical for battery-operated devices, helping to prolong their operational lifespan.
  • High Sensitivity: The receiver boasts a high sensitivity level, enabling reliable reception even under challenging conditions or at extended ranges.
  • Integrated Features: It includes an integrated voltage regulator, frequency synthesizer, and a fully integrated VCO, among other features, which reduce the need for external components and simplify design.
  • Selectivity and Blocking Performance: The device offers excellent selectivity and blocking performance, which ensures stable operation in environments with high interference.

Applications

The MC33596FCE's versatility makes it suitable for a wide array of applications, including but not limited to:

  • Remote keyless entry systems (RKE)
  • Tire pressure monitoring systems (TPMS)
  • Wireless alarm systems
  • Telemetry and home automation
  • Industrial control

Design Support

NXP provides comprehensive design support for the MC33596FCE, including datasheets, application notes, and reference designs to assist engineers in integrating this receiver into their projects. With its robust feature set and NXP's support, the MC33596FCE is an excellent choice for designers who need a reliable and efficient communication solution.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $0.4701
NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Lowest to $24.1338
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
Cypress Semiconductor Corp
RX TXRX MOD BLE 4.1 TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Need more? Email Us
Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
STMicroelectronics
FULLY INTEGRATED GPS/GALILEO/GLO / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Lowest to $10.7534
NXP / Nexperia
KINETIS W MCU ARM CM0+ / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.4597
Sierra Wireless
RX TXRX MOD BLUETOOTH CAST SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.48GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess