EN
  • EN
  • DE

MC32PF4210A2ES

Part No MC32PF4210A2ES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description PF4210 / Audio, Video PMIC 56-QFN-EP (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Package Tray
Applications Audio, Video
Voltage - Supply 2.8V ~ 4.5V
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN-EP (8x8)
Base Product Number MC32PF4210
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935369026557,568-MC32PF4210A2ES
Standard Package 260
Win Source Part Number 1187520-MC32PF4210A2ES
Ultra Librarian 3D Model Ultra Librarian MC32PF4210A2ES CAD Model

Description

The MC32PF4210A2ES is a sophisticated Power Management Integrated Circuit (PMIC) developed by NXP Semiconductors, designed to cater to the demanding power requirements of today's advanced electronic systems. This versatile component is an ideal solution for managing and optimizing power within complex embedded systems, automotive applications, and industrial platforms.

Key Features

  • Integrated Power Control: With multiple output voltage rails, the MC32PF4210A2ES provides regulated power to various subsystems, ensuring stable operation across different load conditions.
  • High Efficiency: The PMIC is engineered for maximum efficiency, which helps in reducing heat generation and improving the overall system reliability.
  • Flexible Configuration: The device offers programmable output voltages through I2C communication, allowing for precise power management tailored to specific application needs.
  • Advanced Protection: It includes a suite of protection features such as over-voltage, under-voltage, over-current, and thermal shutdown to safeguard the system against potential damage.

Applications

The MC32PF4210A2ES is widely used across various industries due to its robust design and flexible power management capabilities. It is particularly well-suited for:

  • Automotive systems such as infotainment, Advanced Driver Assistance Systems (ADAS), and body electronics.
  • Industrial and factory automation platforms requiring reliable and efficient power distribution.
  • Embedded computing systems that demand compact and energy-efficient power solutions.

Technical Specifications

  • Input Voltage Range: The device supports a wide input voltage range, accommodating various power sources.
  • Output Voltage Range: Multiple output voltages are available to power different components within a system.
  • Package: The MC32PF4210A2ES is available in a robust package that ensures durability and ease of integration into system designs.

In summary, the MC32PF4210A2ES from NXP is a high-performance PMIC that provides comprehensive power management solutions, ensuring the efficient and reliable operation of electronic systems across a multitude of applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess