EN
  • EN
  • DE

MC32PF3000A5EP

Part No MC32PF3000A5EP
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description POWER MANAGEMENT IC I.MX7 PRE-
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features i.MX Processors PMIC 48-HVQFN (7x7)
Manufacturer NXP
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-HVQFN (7x7)
Family Name MC32PF3000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-14463, 935320599557, MC32PF3000A5EP-ND
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926129-MC32PF3000A5EP
Ultra Librarian 3D Model Ultra Librarian MC32PF3000A5EP CAD Model

Description

The NXP MC32PF3000A5EP is a highly efficient power management integrated circuit designed to meet the needs of low-power applications. This advanced PMIC is a perfect solution for systems requiring multiple power domains, and it is optimized for performance, flexibility, and convenience.

Key Features

  • Multiple Output Configurations: The MC32PF3000A5EP offers a range of output configurations including buck converters, linear regulators, and switchable outputs to cater to various power requirements.
  • Programmable Voltage: It features programmable output voltages that allow for precise power delivery tailored to the specific needs of the application.
  • High Efficiency: With its high-efficiency switching regulators, this PMIC ensures minimal power loss and heat generation, thereby extending battery life in portable devices.
  • Integrated Power Control: The device includes an integrated power control logic with pre-programmed sequences that simplify power management and reduce the need for external components.
  • I2C Interface: An I2C interface is incorporated for advanced power management, enabling dynamic voltage scaling and power sequencing.

Applications

The MC32PF3000A5EP is ideal for a wide range of applications, particularly those that require efficient power management across multiple domains, such as:

  • Portable and battery-powered devices
  • Embedded systems
  • Industrial controls
  • Automotive applications
  • Internet of Things (IoT) devices

Technical Specifications

Here are some of the technical specifications that make the MC32PF3000A5EP stand out:

  • Input Voltage Range: 2.8V to 4.5V
  • Multiple Buck Converters with 1.5A, 1.2A output current
  • Boost Converter for higher voltage requirements
  • Programmable output voltages for system optimization
  • Overcurrent, overvoltage, and thermal protection features

The MC32PF3000A5EP from NXP is a robust and versatile PMIC that delivers high performance and reliability for a multitude of applications demanding efficient power management solutions. Its integration of multiple power rails and control features in a compact package makes it an ideal choice for designers looking to streamline their power system designs.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8069 $52.8759
26+ $3.9442 $102.5492
40+ $3.8209 $152.8360
55+ $3.6977 $203.3735
70+ $3.5744 $250.2080
94+ $3.2046 $301.2324
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess