EN
  • EN
  • DE

ZMM5228B

Part No ZMM5228B
Manufacturer Rectron Semiconductor
Catalog Diodes - Zener - Single
Description 500mW 5% mini-M.E.L.F ZENER DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer RectrON Semiconductor
Win Source Part Number 1283084-ZMM5228B
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMM5228B CAD Model

Description

The ZMM5228B is a surface-mount Zener diode manufactured by Rectron Semiconductor. It's designed to provide voltage regulation and overvoltage protection in a variety of electronic applications. This diode is part of the ZMM52xx series and offers a stable Zener voltage for precise circuit control.

Applications:

  • Voltage Regulation: Providing a stable voltage reference in power supplies and other electronic circuits.
  • Overvoltage Protection: Protecting sensitive components from voltage transients and spikes.
  • Clipping Circuits: Shaping waveforms by limiting the voltage to a defined level.
  • Voltage Clamping: Preventing voltage from exceeding a specified threshold in sensitive electronic devices.
  • Automotive Electronics: Use in automotive applications to protect circuits from voltage variations and transients.

Features:

  • Surface Mount Package: Facilitates automated assembly and minimizes board space.
  • High Surge Capability: Withstands transient voltage surges without damage.
  • Tight Tolerance on Zener Voltage: Offers precise voltage regulation with a low tolerance.
  • Low Leakage Current: Minimizes current leakage, improving circuit efficiency.
  • Lead-Free Finish: Compliant with RoHS environmental standards.

Benefits:

  • Precise Voltage Regulation: Ensures stable and consistent voltage supply for reliable circuit operation.
  • Effective Overvoltage Protection: Safeguards sensitive components from damage due to voltage spikes.
  • Improved Circuit Reliability: Enhances the overall robustness and lifespan of electronic devices.
  • Simplified Circuit Design: Provides a straightforward solution for voltage regulation and protection.
  • Compact Size: Allows for use in space-constrained applications.

Additional Details:

The ZMM5228B has a nominal Zener voltage of 3.9V. It is typically available in a SOD-80 or similar surface mount package. Key specifications include power dissipation, forward voltage, and reverse leakage current. It is commonly found in consumer electronics, industrial control systems, and telecommunications equipment where precise voltage regulation and transient protection are required. The device offers a balance of performance, reliability, and cost-effectiveness for a wide range of applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess