EN
  • EN
  • DE

MIC2045-2BTS-TR

Part No MIC2045-2BTS-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Package Reel - TR
Supply Voltage 1.6V ~ 5.5V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name MIC2045
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC2045-2BTS TR, MIC2045-2BTS TR-ND, MIC2045-2BTSTR, MIC2045-2BTSTR-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884635-MIC2045-2BTS-TR
Ultra Librarian 3D Model Ultra Librarian MIC2045-2BTS-TR CAD Model

Description

MIC2045-2BTS-TR from Microchip Technology

The MIC2045-2BTS-TR is a high-quality integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular product is part of Microchip's MIC2045 series of single-channel power distribution switches optimized for general-purpose power distribution requiring circuit protection.

Key Features

  • Integrated Single Channel: The MIC2045-2BTS-TR offers a single channel for power distribution, ensuring precise control and protection for sensitive electronic components.
  • High-Side Switch: This device operates as a high-side switch, which allows for seamless power distribution and load disconnection, enhancing system reliability.
  • Thermal Protection: With built-in thermal protection, the MIC2045-2BTS-TR prevents overheating, ensuring the longevity and stability of both the switch and the system it protects.
  • Current Limiting: The device features adjustable current limiting to safeguard against excessive current that could potentially damage the system components.
  • Under-voltage Lockout (UVLO): The UVLO feature ensures that the device operates at safe voltage levels, protecting the system from low voltage conditions.
  • Status Flag: An integrated status flag output provides real-time feedback on the operational state of the switch, enabling system diagnostics and monitoring.
  • Active High Enable: The switch is activated with a logic high signal, providing an intuitive and straightforward interface for control.

Applications

The MIC2045-2BTS-TR is suitable for a wide range of applications, including but not limited to:

  • USB and peripheral ports
  • Hot-swap supplies
  • Power management for computers and laptops
  • Consumer electronics
  • Industrial systems

Package and Availability

The MIC2045-2BTS-TR comes in a small, lead-free 5-pin SOT-23 package, making it ideal for space-constrained applications. It is available in tape and reel format for easy integration into automated manufacturing processes, ensuring a reliable and efficient supply for mass production needs.

With its robust feature set and Microchip Technology's reputation for quality, the MIC2045-2BTS-TR is an excellent choice for designers looking to implement effective power distribution with built-in protection features.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess