EN
  • EN
  • DE

MC32PF1550A6EP

Part No MC32PF1550A6EP
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description PF1550
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Embedded Systems, Low-Power IoT, Mobile/Wearable Devices PMIC 40-HVQFN (5x5)
Manufacturer NXP
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-HVQFN (5x5)
Family Name MC32PF1550
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926123-MC32PF1550A6EP
Ultra Librarian 3D Model Ultra Librarian MC32PF1550A6EP CAD Model

Description

Overview of NXP's MC32PF1550A6EP Microcontroller

The NXP MC32PF1550A6EP is a high-performance microcontroller designed to cater to the demanding requirements of automotive and industrial applications. As part of NXP's reputable portfolio, this microcontroller integrates advanced features and robust processing capabilities to deliver reliable and efficient performance.

Key Features

  • Core: At the heart of the MC32PF1550A6EP is an ARM Cortex-M4 core, which provides a perfect balance between power efficiency and processing power, with a frequency that supports intensive computational tasks.
  • Memory: This microcontroller is equipped with an ample amount of memory, including Flash and RAM, to handle complex applications and data-intensive processes.
  • Connectivity: With a range of communication interfaces such as CAN, SPI, I2C, and UART, the MC32PF1550A6EP ensures versatile connectivity options for various peripherals and external devices.
  • Timers and Analog Features: It includes multiple timers and PWM channels, along with high-resolution ADCs, which are crucial for real-time control and analog signal processing.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for harsh environments commonly found in automotive and industrial settings.
  • Security: Security features are embedded to protect against unauthorized access and to ensure the integrity and confidentiality of data.

Applications

The MC32PF1550A6EP is versatile and can be used in a variety of applications. Its robust feature set makes it ideal for:

  • Automotive control units
  • Industrial automation systems
  • Motor control
  • Power management systems

Quality and Reliability

NXP is known for its commitment to quality, and the MC32PF1550A6EP is no exception. It is designed to meet the stringent quality standards required in automotive and industrial applications, ensuring reliable operation over the product's lifespan.

In summary, the NXP MC32PF1550A6EP microcontroller is a powerful and reliable solution for complex and demanding applications. With its advanced core, extensive memory, and versatile connectivity options, it stands as an excellent choice for designers looking to create sophisticated systems with a high degree of functionality and robustness.

You May Also Be Interested in

Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
STMicroelectronics
DISCRETE
Lowest to $4.4879
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5197 $52.1576
19+ $5.3495 $101.6405
29+ $5.1823 $150.2867
40+ $5.0151 $200.6040
52+ $4.8480 $252.0960
70+ $4.3465 $304.2550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,326 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess