EN
  • EN
  • DE

MC13224VR2

Part No MC13224VR2
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 145TFLGA / Advanced ZigBee™- Compliant Platform-in-Package (PiP) for the 2.4 GHz IEEE® 802.15.4 Standard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol Zigbee
Modulation O-QPSK
Frequency 2.4GHz
Data Rate (Maximum) 250kbps
Power - Output 4dBm
Sensitivity -100dBm
Memory Size 128kB Flash, 80kB ROM, 96kB SRAM
Serial Interfaces I2C, I2S, JTAG, SPI, UART
GPIO 64
Supply Voltage (V) 2V ~ 3.6V
Current - Receiving 22mA ~ 24mA
Current - Transmitting 29mA
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 145-TFLGA
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807232-MC13224VR2
Ultra Librarian 3D Model Ultra Librarian MC13224VR2 CAD Model

Description

NXP MC13224VR2 Integrated 2.4 GHz RF Transceiver

The NXP MC13224VR2 is a versatile and powerful integrated RF transceiver designed for the 2.4 GHz ISM band, aimed at providing a robust and efficient solution for wireless connectivity. This component is particularly well-suited for applications in the realm of ZigBee, IEEE 802.15.4, and other similar protocols that require low-power and reliable RF communications.

Key Features:

  • High Integration: The MC13224VR2 integrates a complete RF transceiver with a 32-bit ARM7 core, allowing for significant space and cost savings on the PCB. This integration reduces the need for external components and simplifies the design and development process.
  • Low Power Consumption: Designed with power efficiency in mind, this transceiver is ideal for battery-operated devices. It features several power modes, including a deep sleep mode, to extend battery life in wireless systems.
  • Performance: The device delivers excellent RF performance with features like a programmable output power, which ensures optimal range and communication quality in various environments and applications.
  • On-Chip Memory: It comes with 128 KB of flash memory and 96 KB of RAM, allowing developers to store firmware and data directly on the chip, facilitating faster data processing and system performance.
  • Security: Security is a key consideration in wireless communications, and the MC13224VR2 addresses this with its hardware encryption and decryption capabilities, ensuring secure data transmission.

Applications:

The NXP MC13224VR2 is suitable for a wide range of applications, such as:

  • Smart home automation
  • Wireless sensor networks
  • Industrial monitoring and control
  • Healthcare and medical devices
  • Consumer electronics

With its combination of integration, efficiency, and performance, the NXP MC13224VR2 is an excellent choice for developers looking to create sophisticated wireless systems that demand reliability and low power consumption. Its feature set ensures that it can meet the needs of complex applications while maintaining ease of use for developers and end-users alike.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.1531 $84.4593
5+ $23.1000 $115.5000
8+ $22.3781 $179.0248
11+ $21.6563 $238.2193
14+ $20.9344 $293.0816
19+ $18.7688 $356.6072
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess