EN
  • EN
  • DE

MC100ES6111FAR2

Part No MC100ES6111FAR2
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:10 2.7GHZ 32LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input ECL, HSTL, PECL
Output ECL, PECL
Maximum Input Frequency 2.7GHz
Supply Voltage - Operating 2.375 V to 3.465 V
Temperature Range - Operating -40°C to 110°C
Mounting SMD (SMT)
Case / Package 32-LQFP (9x9)
Win Source Part Number 1072833-MC100ES6111FAR2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MC100ES6111FAR2 CAD Model

Description

NXP MC100ES6111FAR2 Clock Buffer

The NXP MC100ES6111FAR2 is a high-performance clock buffer designed to meet the stringent requirements of communication and computing applications. This device is part of NXP's MC100E series, renowned for its exceptional quality and reliability in signal processing. The MC100ES6111FAR2 is engineered to provide low skew and low jitter clock distribution, which is critical for maintaining signal integrity in high-speed digital systems.

Key Features:

  • High Bandwidth: The device operates at a high frequency range, making it suitable for advanced applications that require fast clock speeds.
  • Low Skew: It offers minimal skew between outputs, ensuring synchronous operation across the system.
  • Low Jitter: The clock buffer is designed to minimize jitter, which is essential for maintaining the quality of high-speed signals.
  • Differential LVPECL Outputs: The MC100ES6111FAR2 features differential Low Voltage Positive Emitter Coupled Logic (LVPECL) outputs for improved noise immunity and signal integrity.
  • Flexible Voltage Operation: It supports a wide range of supply voltages, making it versatile for various system designs.
  • Temperature Range: The device is operational over an extended temperature range, making it suitable for industrial applications.

Applications:

The NXP MC100ES6111FAR2 is ideal for use in several high-speed digital applications, including:

  • Networking equipment such as routers, switches, and base stations.
  • Telecommunications infrastructure.
  • Data centers and high-performance computing systems.
  • Test and measurement equipment.

Quality and Support:

NXP is committed to delivering high-quality products and provides comprehensive technical support for the MC100ES6111FAR2. Customers can access detailed datasheets, application notes, and design resources to facilitate the integration of this clock buffer into their systems.

With its robust feature set and NXP's reputation for reliability, the MC100ES6111FAR2 is an excellent choice for designers looking to enhance the performance and stability of their high-speed digital applications.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SSOP (0.154", 3.90mm Width)
Lowest to $1.8290
Renesas Electronics America
IC CLK MULTPLX 2:2 270MHZ 16SOIC / Clock Multiplexer, Zero Delay Buffer IC 2:2 270 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.9374
Renesas Electronics America
IC CLK BUFFER 2:4 650MHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650 MHz 20-TSSOP (0.173", 4.40mm Width)
Lowest to $15.0825
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 3GHZ 8TSSOP
Lowest to $3.5958
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $32.0358
Nexperia USA Inc.
74AVC9112DC/SOT765/VSSOP8 / Clock Fanout Buffer (Distribution) IC 1:4 8-VFSOP (0.091", 2.30mm Width)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC CLK MULTPX 6:1 250MHZ 16TSSOP / Clock Multiplexer IC 6:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $4.8006
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SOIC / Clock Fanout Buffer (Distribution) IC 1:5 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1617

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7646 $64.5876
14+ $8.8323 $123.6522
21+ $8.5562 $179.6802
28+ $8.2802 $231.8456
37+ $8.0042 $296.1554
49+ $7.1760 $351.6240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess