EN
  • EN
  • DE

LMK00306SQX/NOPB

Part No LMK00306SQX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 3:7 3.1GHZ 36WQFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 3:7 3.1 GHz 36-WFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Fanout Buffer (Distribution), Multiplexer, Translator
Number of Circuits 1
Input CML, HCSL, HSTL, LVDS, LVPECL, SSTL, Crystal
Output HCSL, LVCMOS, LVDS, LVPECL
Frequency - Max 3.1 GHz
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 36-WFQFN Exposed Pad
Supplier Device Package 36-WQFN (6x6)
Base Product Number LMK00306
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1164627-LMK00306SQX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMK00306SQX/NOPB CAD Model

Description

The LMK00306SQX/NOPB from Texas Instruments is a high-performance, low-noise six-output differential buffer that is designed to meet the stringent requirements of today's high-speed communication and computing applications. This device is a part of the LMK003xx family of clock buffers which provide a level of flexibility, performance, and reliability for system clock distribution that is unrivaled in the industry.

Key Features

  • Multiple Outputs: It features six low-skew channels that can be configured as either six differential LVPECL, LVDS, or HCSL outputs, or twelve single-ended LVTTL outputs, providing versatility for various design needs.
  • Low Jitter Performance: The LMK00306SQX/NOPB offers additive phase jitter of less than 50 fs (typical), which is critical for high-speed data transmission and ensures signal integrity.
  • Input Flexibility: It supports a wide range of input types including LVPECL, LVDS, HCSL, or LVCMOS, allowing for easy integration with various signal sources.
  • Power Supply: The device operates on a 3.3V supply voltage, providing compatibility with standard system voltages and helping to minimize power consumption.
  • Performance: It is designed to support high-performance applications with a maximum output frequency of 2.6 GHz, making it suitable for high-speed data and clock signal distribution.
  • Temperature Range: The operating temperature range of this device is from -40°C to 85°C, ensuring reliable performance across various environmental conditions.
  • Green Product: The LMK00306SQX/NOPB is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

Applications

This clock buffer is ideal for use in a variety of applications, including networking equipment (switches, routers), data acquisition systems, telecommunications, servers, and high-performance computing. Its ability to provide low-jitter clock distribution makes it an excellent choice for systems that require precise timing and synchronization.

Quality and Reliability

Texas Instruments is known for its high-quality products, and the LMK00306SQX/NOPB is no exception. It is designed to meet the rigorous standards required by industrial and commercial applications, ensuring long-term reliability and performance.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $7.3396
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028
IDT, Integrated Device Technology Inc
Lowest to $10.8258
Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9305 $59.5830
13+ $8.1481 $105.9253
20+ $7.8935 $157.8700
27+ $7.6389 $206.2503
34+ $7.3842 $251.0628
46+ $6.6203 $304.5338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,456 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess